ASUS MeMO Pad 7 ME176CX, 17.8 cm (7"), 1200 x 800 pixels, 16 GB, 1 GB, Android, White
ASUS MeMO Pad 7 ME176CX. Display diagonal: 17.8 cm (7"), Display resolution: 1200 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3745. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 295 g. Operating system installed: Android. Product colour: White