location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zenbook 14 UM425QA-KI163W AMD Ryzen™ 5 5600H Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zenbook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UM425QA-KI163W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0TV1-M001N0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711081669784
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NB0TV1-M001N0 user manual (6.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Zenbook 14 UM425QA-KI163W AMD Ryzen™ 5 5600H Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 5 5600H (16MB Cache, 3.3GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS
  • - 16GB LPDDR4x-SDRAM & 512GB SSD
Long product name ASUS Zenbook 14 UM425QA-KI163W AMD Ryzen™ 5 5600H Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Grey :
The long product name of ASUS Zenbook 14 UM425QA-KI163W AMD Ryzen™ 5 5600H Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 5 5600H (16MB Cache, 3.3GHz), 16GB LPDDR4x-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, AMD Radeon Graphics, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
ASUS Zenbook 14 UM425QA-KI163W AMD Ryzen™ 5 5600H Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Grey:
The official description of ASUS Zenbook 14 UM425QA-KI163W AMD Ryzen™ 5 5600H Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact design, easy portability
The incredibly compact, thin and light ZenBook 14 features AMD Ryzen™ 5000 Series Mobile Processors for powerful all-round performance, and includes HDMI, USB-C® and USB Type-A ports, a microSD card reader, and a combo audio jack for unrivaled versatility. With its beautifully crafted classic design and travel-friendly features, ZenBook 14 will make your on-the-go lifestyle more effortless than ever.

Mobility
Travel light, travel smart

The compact, thin and light all-metal design of ZenBook 14 makes it the ideal traveling companion. It’s also one of the world’s thinnest 14-inch AMD-powered laptops, so you can enjoy outstanding portability and performance at the same time.

Battery
Fast and easy charging, anywhere

With ZenBook 14’s impressive 15-hour battery life, traveling without a charger isn’t a big deal. When you do need to top up, its fast-charge feature can restore the battery to a 60% charge level in just 49 minutes, so you’ll be ready to go in no time.

Design
Compact elegance on the go

The compact and elegant ZenBook 14 is supremely light, so it’s an indispensable traveling companion. Wherever you go, its outstanding performance and convenient features will help you work more efficiently and let your inspiration flow.

Performance
Unprecedented performance

Performance is a crucial part of the ZenBook experience. ZenBook 14 is powered by AMD Ryzen™ 5000 H-Series Mobile Processors that deliver ultrafast responsiveness for even the most demanding tasks. ZenBook 14 also features a fast PCIe® 3.0 x2 SSD and the latest WiFi 6 (802.11ax) for superb all-round performance.

Display
Bright, clear, power-efficient display

The four-sided NanoEdge FHD display gives you stunningly clear and bright visuals. The slim bezels create a 90% screen-to-body ratio, delivering an outstandingly immersive viewing experience. An optional super-bright 400-nit display is also available.

Connectivity
Fully connected!

ZenBook 14 redefines what’s possible in an ultrathin laptop. It gives you a full complement of I/O ports, including full-size HDMI, USB Type-A and USB-C®. There’s also a microSD card reader for easy data transfers from your mobile device, and a combo 3.5 mm jack for convenient audio device connectivity.

User Experience
Designed for comfort and convenience

ZenBook 14 looks stunning, with a new edge-to-edge ergonomic keyboard design that allows more comfortable typing. For easy data entry, the innovative ASUS NumberPad 2.0 features an LED-illuminated numeric keypad built into the touchpad. With Windows Hello and the integrated infrared (IR) camera, password-free face login is fast and easy, even in dim lighting conditions.

NumberPad
ZenBook 14 is available with the innovative ASUS NumberPad 2.0, a dual-function touchpad with an integrated LED-illuminated numeric keypad. Even when NumberPad is activated, the touchpad can be used for cursor control thanks to its intelligent software.

Edge-to-edge keyboard
ZenBook 14 introduces a new edge-to-edge keyboard design. It makes space for a whole row of extra function keys on the right side of the layout, improving productivity.

Function Keys
For added convenience, you can capture screen grabs, lock the webcam, or access the MyASUS app via function keys.

IR Camera
With ZenBook 14 and Windows Hello, your face is your password! The front infrared (IR) camera recognizes your face in seconds and lets you log in instantly and securely.

ErgoLift
Precision-engineered ErgoLift hinge

ZenBook 14 has a precision-engineered ErgoLift hinge that automatically lifts the rear of the laptop slightly when it’s opened, tilting the keyboard to the optimum typing angle. This action also raises the chassis for optimized cooling and enhanced audio quality.

Software
MyASUS: Your exclusive app collection

ZenBook 14 includes the latest version of MyASUS, a collection of handy ASUS apps and tools that help you get more out of your ZenBook 14. Use it to team your iOS or Android phone with your laptop, to optimize your laptop’s performance, or to contact after-sales service and support. There’s also a huge range of popular app downloads and exclusive offers just for you!

Audio
Certified audio quality

The audio system of ZenBook 14 is certified by audio specialists Harman Kardon to ensure immersive, crystal-clear sound for communications or entertainment.

Short summary description ASUS Zenbook 14 UM425QA-KI163W AMD Ryzen™ 5 5600H Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Grey:
This short summary of the ASUS Zenbook 14 UM425QA-KI163W AMD Ryzen™ 5 5600H Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zenbook 14 UM425QA-KI163W, AMD Ryzen™ 5, 3.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS Zenbook 14 UM425QA-KI163W AMD Ryzen™ 5 5600H Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Grey:
This is an auto-generated long summary of ASUS Zenbook 14 UM425QA-KI163W AMD Ryzen™ 5 5600H Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Grey based on the first three specs of the first five spec groups.

ASUS Zenbook 14 UM425QA-KI163W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5600H, Processor frequency: 3.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Grey

Design
Colour name
Pine Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Aluminium
Market positioning
Home
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Anti-glare screen
Yes
Display brightness
400 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
5600H
Processor cores
6
Processor boost frequency
4.2 GHz
Processor frequency *
3.3 GHz
Processor cache
16 MB
Memory
Internal memory *
16 GB
Internal memory type
LPDDR4x-SDRAM
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon Graphics
Audio
Speakers manufacturer
Harman Kardon
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 5 (802.11ac), 802.11b, Wi-Fi 4 (802.11n)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Power Delivery
Yes
Keyboard
Pointing device
NumberPad
Keyboard layout
QWERTY
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
63 Wh
Power
AC adapter power
100 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
5 A
AC adapter output voltage
20 V
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
319 mm
Depth
210 mm
Height (front)
1.58 cm
Height (rear)
1.68 cm
Weight *
1.3 kg
Packaging content
Interface adapters included
USB Type-C male - 3.5 mm female, USB male - Ethernet LAN (RJ-45) female
Disclaimer ASUS Zenbook 14 UM425QA-KI163W AMD Ryzen™ 5 5600H Laptop 35.6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Grey:
Disclaimer

According to overall laptop thinness, as of Nov 5, 2020 based on internal ASUS market analysis comparing ZenBook 14 to competing convertible laptops with a screen measuring 14 inches from vendors including Acer, HP, Huawei, Dell, Lenovo, Honor, ZenBook 14 ranked top-three in regards of model thinness.
Battery tests conducted by ASUS on December 18, 2020 using the 1080p Video Playback (local) scenario. Test configuration: ZenBook UM425QA, FHD panel 250 nits, AMD R5-5600H, 512 GB SSD, 8 GB RAM. Test settings: WiFi enabled but disconnected (not connected to any access point), Windows Power Plan set to Balanced, display brightness set to 150 cd/m2, NumberPad off. Actual battery life may vary depending on product configuration, usage, operational conditions and power management settings. Battery life will decrease over the lifetime of the battery.
Optional specification may not be available in all territories. Please check with your local ASUS representative.
The stated 2.5 mm width of the side bezel is the distance between the edge of the non-active screen display area and the inside edge of the case. If the case width is included, the side bezel width is 4.65 mm. Measured based on standard (anti-glare) display configuration. The top bezel width is 8.9 mm and the bottom bezel width is 11.1 mm.
Full I/O ports: 2 x USB Type-C, USB Type-A, HDMI, MicroSD card reader.
The charging speed of a Power Delivery charger will match the connected adapter's power output, up to a maximum of [65] watts. USB-C® Easy Charge provides 4.5 watt charging when connected to a non-Power Delivery charger, including most portable and USB Type-A to USB-C® chargers. Some portable chargers may not support such features, depending on the configuration.
Please note that all versions of NumberPad only work with the Microsoft Windows operating system.
Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
The terms HDMI and HDMI High-Definition Multimedia Interface, and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
IPS stands for in-plane switching, a type of LED (a form of LCD) display panel technology.
Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.
The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.
Ultrabook, Celeron, Celeron Inside, Core Inside, Intel, Intel Logo, Intel Atom, Intel Atom Inside, Intel Core, Intel Inside, Intel Inside Logo, Intel vPro, Itanium, Itanium Inside, Pentium, Pentium Inside, vPro Inside, Xeon, Xeon Phi, and Xeon Inside are trademarks of Intel Corporation or its subsidiaries in the U.S. and/or other countries.
Product specifications may differ from country to country. We recommend that you check with your local dealers for the specifications of the products available in your country. Colors of products may not be perfectly accurate due to variations caused by photography and monitor settings.Due to photographic variables and conditions, actual product appearance may differ from images shown on this site.Although we endeavor to present the most accurate and comprehensive information at the time of publication, we reserve the right to make changes without prior notice.
* Result from Mobile Mark 2014 office productivity.