location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS X415MA-EK656W Intel® Celeron® N N4020 Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X415MA-EK656W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0TG1-M006F0 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NB0TG1-M006F0 user manual (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS X415MA-EK656W Intel® Celeron® N N4020 Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - Intel Celeron N4020 (4MB Cache, 1.1GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080
  • - 4GB DDR4-SDRAM (1 x 4) & 128GB SSD
Long product name ASUS X415MA-EK656W Intel® Celeron® N N4020 Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver :
The long product name of ASUS X415MA-EK656W Intel® Celeron® N N4020 Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N4020 (4MB Cache, 1.1GHz), 4GB DDR4-SDRAM, 128GB SSD, 35.6 cm (14") Full HD 1920 x 1080, Intel UHD Graphics 600, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
ASUS X415MA-EK656W Intel® Celeron® N N4020 Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:
The official description of ASUS X415MA-EK656W Intel® Celeron® N N4020 Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy portability. Effortless productivity.
One of the world’s smallest all-rounder 14-inch laptops

Whether for work or play, ASUS X415 is the entry-level laptop that delivers powerful performance and immersive visuals. Its NanoEdge display boasts wide 178° viewing angles and a matte anti-glare coating for a truly engaging experience. Inside, it’s powered by up to an Intel® Core™ i7 processor with 16 GB 2400MHz RAM, and NVIDIA® MX330 discrete graphics. A dual-storage design with up to a 1 TB PCIe® SSD and a 1 TB HDD gives you the perfect combination of large storage capacity and fast data read / write speeds. There’s also Intel® Optane™ memory support1 to help speed things up even more.

Efficiency
Fast and efficient
With up to an Intel® Core™ i7 processor and NVIDIA® MX330 discrete graphics. ASUS X415 helps you get things done swiftly and efficiently.

Dual Storage
Store more, do more
ASUS X415 has a dual storage design to give you the benefits of superfast data performance and a large storage capacity. Install apps on the SSD for quicker response and loading times, and use the HDD to store large files such as movies, music libraries, and photo albums. ASUS X415 also supports Intel® Optane™ memory1 technology so apps load faster and multitasking feels smoother.

NanoEdge Display
Get a wider view of the world
The NanoEdge display gives ASUS X415 a vast screen area for an immersive viewing experience for work and play. Its wide-view FHD panel features an anti-glare coating to reduce unwanted distractions from irritating glare and reflections, so you can truly focus on what’s in front of you.

Stylish & Portable
Empower your dynamic lifestyle!
With an overall weight of just 1.5 kg2, the extremely portable ASUS X415 is the lightweight laptop that keeps up with your fast-paced lifestyle. It looks good, too, with its Transparent Silver or Slate Grey finish.

Fingerprint Sensor
Just touch to log in!
Accessing ASUS X415 has never been easier or more secure! With the built-in fingerprint sensor3 in the touchpad and Windows Hello, there’s no need to type in your password every time — all you need is a single touch!

NumberPad
Reinventing the touchpad
The new ASUS NumberPad makes things a lot easier when it’s time to crunch numbers: simply tap the touchpad icon to turn the touchpad into an LED-illuminated numeric pad.

Keyboard
Exactly your type
The full-size backlit keyboard3 on ASUS X415 is perfect for working in dim environments. Ergonomically designed, its sturdy, one-piece construction and 1.4 mm key travel provide a comfortable typing experience.

Connectivity
Constantly connected
ASUS X415 is equipped with the reversible USB-C® 3.2 port, featuring an any-way-up design that makes connecting devices as easy as possible. It also delivers data transfer speeds up to 10x faster4 than older USB 2.0 connections! It also includes USB 3.2 Type-A and USB 2.0 ports, HDMI output, and a microSD card reader5 — so you can easily connect all your current peripherals, displays and projectors with zero hassle.

Enhanced Protection
Internal protection / HDD protection and chassis enhancements
ASUS X415 features E-A-R® HDD shock dampening to protect your data from every bumps, while its reinforced chassis improves typing and allows you to open and close the lid in one smooth motion.

MyASUS
Get the very best from your PC with MyASUS
MyASUS is the easy way to access handy ASUS apps that help you get more out of your laptop or desktop PC. Multitask using your iOS or Android phone with your PC, optimize your PC’s performance or contact after-sales service and support. There’s also a huge range of popular app downloads and exclusive offers just for you!

Short summary description ASUS X415MA-EK656W Intel® Celeron® N N4020 Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:
This short summary of the ASUS X415MA-EK656W Intel® Celeron® N N4020 Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS X415MA-EK656W, Intel® Celeron® N, 1.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS X415MA-EK656W Intel® Celeron® N N4020 Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:
This is an auto-generated long summary of ASUS X415MA-EK656W Intel® Celeron® N N4020 Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver based on the first three specs of the first five spec groups.

ASUS X415MA-EK656W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 11 Home. Product colour: Silver

Design
Colour name
Transparent Silver
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Home
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
220 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® N
Processor model *
N4020
Processor cores
2
Processor frequency *
1.1 GHz
Processor cache
4 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory form factor
On-board + SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
12 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 600
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
1x1
Ethernet LAN
No
Network
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Power adapter barrel connector
4.0 mm
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
2
Battery capacity *
37 Wh
Power
AC adapter power
33 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
1.75 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
325.4 mm
Depth
216 mm
Height
19.9 mm
Weight *
1.6 kg
Disclaimer ASUS X415MA-EK656W Intel® Celeron® N N4020 Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:
Disclaimer

Intel® Optane ™ memory is optional.
Product weight may vary according to device configuration.
Backlit keyboard, integrated fingerprint sensor and NumberPad are optional.
Unless otherwise stated, USB-C® data transfer figures are based on theoretical performance. Actual performance may vary in real-world situations.
MicroSD card reader is available on selected models only. This feature may not be available in all markets.

Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
The terms HDMI and HDMI High-Definition Multimedia Interface, and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
IPS stands for in-plane switching, a type of LED (a form of LCD) display panel technology.

Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.

The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.

Ultrabook, Celeron, Celeron Inside, Core Inside, Intel, Intel Logo, Intel Atom, Intel Atom Inside, Intel Core, Intel Inside, Intel Inside Logo, Intel vPro, Itanium, Itanium Inside, Pentium, Pentium Inside, vPro Inside, Xeon, Xeon Phi, and Xeon Inside are trademarks of Intel Corporation or its subsidiaries in the U.S. and/or other countries.

Product specifications may differ from country to country. We recommend that you check with your local dealers for the specifications of the products available in your country. Colors of products may not be perfectly accurate due to variations caused by photography and monitor settings.Due to photographic variables and conditions, actual product appearance may differ from images shown on this site.Although we endeavor to present the most accurate and comprehensive information at the time of publication, we reserve the right to make changes without prior notice.

* Result from Mobile Mark 2014 office productivity.