location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS D515DA-EJ1545W AMD Ryzen™ 3 3250U स्मरण पुस्तक 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode धूसर

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D515DA-EJ1545W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0T41-M00FA0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711081761938 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
नोटबुक्स Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description ASUS D515DA-EJ1545W AMD Ryzen™ 3 3250U स्मरण पुस्तक 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode धूसर:
This short summary of the ASUS D515DA-EJ1545W AMD Ryzen™ 3 3250U स्मरण पुस्तक 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode धूसर data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS D515DA-EJ1545W, AMD Ryzen™ 3, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 पिक्सल, 8 GB, 256 GB

Long summary description ASUS D515DA-EJ1545W AMD Ryzen™ 3 3250U स्मरण पुस्तक 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode धूसर:
This is an auto-generated long summary of ASUS D515DA-EJ1545W AMD Ryzen™ 3 3250U स्मरण पुस्तक 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode धूसर based on the first three specs of the first five spec groups.

ASUS D515DA-EJ1545W. उत्पाद का प्रकार: स्मरण पुस्तक, रूप गुणक: क्लैमशेल. प्रोसेसर फैमिली: AMD Ryzen™ 3, प्रोसेसर मॉडल: 3250U, प्रोसेसर की फ्रीक्वेंसी: 2,6 GHz. डिस्प्ले विकर्ण: 39,6 cm (15.6"), HD प्रकार: Full HD, डिस्प्ले रिज़ॉल्यूशन: 1920 x 1080 पिक्सल. इंटरनल मेमोरी: 8 GB, इंटरनल मेमोरी का प्रकार: DDR4-SDRAM. कुल स्टोरेज क्षमता: 256 GB, भंडारण मीडिया: SSD. ऑन-बोर्ड ग्राफिक्स एडैप्टर मॉडल: AMD Radeon Graphics. ऑपरेटिंग प्रणाली स्थापित: Windows 11 Home in S mode. उत्पाद का रंग: धूसर

डिज़ाइन
रंग का नाम
Slate Grey
उत्पाद का प्रकार *
स्मरण पुस्तक
उत्पाद का रंग *
धूसर
रूप गुणक *
क्लैमशेल
घर निर्माण की सामग्री
प्लास्टिक
बाजार की स्थिति
होम
डिस्प्ले
डिस्प्ले विकर्ण *
39,6 cm (15.6")
डिस्प्ले रिज़ॉल्यूशन *
1920 x 1080 पिक्सल
टच स्क्रीन *
No
HD प्रकार
Full HD
मूल अभिमुखता अनुपात
16:9
एंटी-ग्लेयर स्क्रीन
Yes
डिस्प्ले चमक
200 cd/m²
RGB रंग स्पेस
NTSC
रंगों का विस्तार
45%
प्रोसेसर
प्रोसेसर विनिर्माता *
AMD
प्रोसेसर फैमिली *
AMD Ryzen™ 3
प्रोसेसर मॉडल *
3250U
प्रोसेसर कोर
2
प्रोसेसर बूस्ट फ्रीक्वेंसी
3,5 GHz
प्रोसेसर की फ्रीक्वेंसी *
2,6 GHz
प्रोसेसर कैशे
4 MB
मेमोरी
इंटरनल मेमोरी *
8 GB
इंटरनल मेमोरी का प्रकार
DDR4-SDRAM
मेमोरी फ़ॉर्म फ़ैक्टर
ऑन-बोर्ड + एसओ-डीआईएमएम
मेमोरी स्लॉट्स
1x SO-DIMM
अधिकतम इंटरनल मेमोरी *
12 GB
भंडारण
कुल स्टोरेज क्षमता *
256 GB
भंडारण मीडिया *
SSD
कुल SSDs क्षमता
256 GB
एसएसडी की स्थापित संख्या
1
SSD की क्षमता
256 GB
SSD इंटरफ़ेस
NVMe, PCI Express 3.0
NVMe
Yes
SSD फॉर्म फैक्टर
M.2
ऑप्टिकल ड्राइव का प्रकार *
No
कार्ड रीडर एकीकृत
No
ग्राफिक्स
पृथक ग्राफिक एडैप्टर मॉडेल *
अनुपलब्ध
ऑन-बोर्ड ग्राफिक्स ऐडाप्टर *
Yes
डिसक्रीट ग्राफिक्स एडैप्टर *
No
ऑन-बोर्ड ग्राफिक्स एडैप्टर मॉडल *
AMD Radeon Graphics
ऑडियो
ऑडियो सिस्टम
SonicMaster
ऑडियो
बिल्ट-इन माइक्रोफोन
Yes
कैमरे
सामने का कैमरा
Yes
नेटवर्किंग
टॉप वाईफाई स्टैण्डर्ड *
Wi-Fi 5 (802.11ac)
वाई-फाई मानक
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
मोबाइल नेटवर्क कनेक्शन *
No
एंटीना के प्रकार
1x1
इथरनेट LAN
No
ब्लूटूथ
Yes
ब्लूटूथ संस्करण
4.1
पोर्ट और इंटरफेस
USB 2.0 पोर्ट की मात्रा *
2
USB 3.2 (3.1 जनरल 1) टाइप-A पोर्ट्स की मात्रा *
1
USB 3.2 (3.1 जनरल 1) टाइप-C पोर्ट्स की मात्रा *
1
HDMI पोर्ट की संख्या *
1
HDMI संस्करण
1.4
कॉम्बो हेडफोन/माइक पोर्ट
Yes
चार्जिंग पोर्ट प्रकार
डीसी-इन जैक
कीबोर्ड
संकेत यंत्र
टचपैड
संख्यात्मक कीपैड *
Yes
अनेक साफ्टवेयर
ट्रायल सॉफ्टवेयर
1-month trial for new Microsoft 365 customers. Credit card required. McAfee LiveSafe™ 30-day trial
ऑपरेटिंग प्रणाली स्थापित *
Windows 11 Home in S mode
बैटरी
बैटरी तकनीक
लिथियम-आयन (ली-आयन)
बैटरी सेल की संख्या
2
बैटरी की क्षमता (Watt घंटे) *
37 Wh
पावर
AC एडेप्टर की पावर
45 W
AC एडेप्टर की आवृत्ति
50 - 60 Hz
AC एडेप्टर की इनपुट वोल्टेज
100 - 240 V
AC एडेप्टर का वर्तमान आउटपुट
2,37 A
AC एडेप्टर की आउटपुट वोल्टेज
19 V
अनेक सुरक्षा
केबल लॉक स्थान
Yes
केबल ताला खांचों के प्रकार
Kensington
ट्रस्टेड प्लेटफॉर्म मॉड्यूल (TPM)
Yes
पासवर्ड सुरक्षा
Yes
पासवर्ड सुरक्षा का प्रकार
BIOS, उपयोगकर्ता
वजन और आयाम
चौड़ाई
360 mm
गहराई
235 mm
ऊंचाई
19,9 mm
वजन *
1,8 kg