ASUS logo

ASUS Vivobook Pro N552VX-FY162T Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Home Aluminium, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51146
Info modified on:
29 Jan 2025, 18:13:33
Short summary description ASUS Vivobook Pro N552VX-FY162T Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Home Aluminium, Silver:

ASUS Vivobook Pro N552VX-FY162T, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook Pro N552VX-FY162T Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Home Aluminium, Silver:

ASUS Vivobook Pro N552VX-FY162T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Aluminium, Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.