ASUS logo

ASUS Transformer Book T100TAM-BING-DK012B-BE Intel Atom® Z3775 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB LPDDR3-SDRAM 32 GB Flash Windows 8 Stainless steel

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49355
Info modified on:
23 Jan 2025, 19:18:16
Short summary description ASUS Transformer Book T100TAM-BING-DK012B-BE Intel Atom® Z3775 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB LPDDR3-SDRAM 32 GB Flash Windows 8 Stainless steel:

ASUS Transformer Book T100TAM-BING-DK012B-BE, Intel Atom®, 1.46 GHz, 25.6 cm (10.1"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description ASUS Transformer Book T100TAM-BING-DK012B-BE Intel Atom® Z3775 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB LPDDR3-SDRAM 32 GB Flash Windows 8 Stainless steel:

ASUS Transformer Book T100TAM-BING-DK012B-BE. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3775, Processor frequency: 1.46 GHz. Display diagonal: 25.6 cm (10.1"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: Windows 8. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.