ASUS logo

ASUS X555LA-XX1864T Intel® Core™ i3 i3-4005U Laptop 39.6 cm (15.6") 6 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20710
Info modified on:
27 Jan 2025, 08:22:41
Short summary description ASUS X555LA-XX1864T Intel® Core™ i3 i3-4005U Laptop 39.6 cm (15.6") 6 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver:

ASUS X555LA-XX1864T, Intel® Core™ i3, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS X555LA-XX1864T Intel® Core™ i3 i3-4005U Laptop 39.6 cm (15.6") 6 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver:

ASUS X555LA-XX1864T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.