location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Vivobook F200CA-KX078DU Intel® Celeron® 1007U Netbook 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD Ubuntu Linux Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vivobook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F200CA-KX078DU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB02X2-M01760
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659561323
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2023 08:13:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Vivobook F200CA-KX078DU Intel® Celeron® 1007U Netbook 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD Ubuntu Linux Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Clamshell Black
  • - Intel® Celeron® 1007U 1.5 GHz
  • - 29.5 cm (11.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s
  • - 33 W
  • - Ubuntu Linux
More>>>
Short summary description ASUS Vivobook F200CA-KX078DU Intel® Celeron® 1007U Netbook 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD Ubuntu Linux Black:
This short summary of the ASUS Vivobook F200CA-KX078DU Intel® Celeron® 1007U Netbook 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD Ubuntu Linux Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Vivobook F200CA-KX078DU, Intel® Celeron®, 1.5 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS Vivobook F200CA-KX078DU Intel® Celeron® 1007U Netbook 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD Ubuntu Linux Black:
This is an auto-generated long summary of ASUS Vivobook F200CA-KX078DU Intel® Celeron® 1007U Netbook 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD Ubuntu Linux Black based on the first three specs of the first five spec groups.

ASUS Vivobook F200CA-KX078DU. Product type: Netbook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1007U, Processor frequency: 1.5 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Ubuntu Linux. Product colour: Black

Design
Product type *
Netbook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
1007U
Processor cores
2
Processor threads
2
Processor frequency *
1.5 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Celeron 1000 series for Mobile
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
P0
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
15
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® NM70 Express
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
No
Software
Operating system installed *
Ubuntu Linux
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR109
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
72061
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Number of battery cells
3
Battery capacity
3000 mAh
Power
AC adapter power
33 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
1.75 A
AC adapter output voltage
19 V
Security
Cable lock slot
No
Weight & dimensions
Width
302 mm
Depth
200 mm
Height (front)
2.56 cm
Height (rear)
3.04 cm
Weight *
1.24 kg
Other features
AC adapter included
Yes
LightScribe
No
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:25:45
Uk has collected 1 expert review for ASUS Vivobook F200CA-KX078DU Intel® Celeron® 1007U Netbook 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD Ubuntu Linux Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
insidehw.com
Updated:
2014-03-28 01:25:45
The revolution that ASUS made with netbook concept (EEE PC) launched this company among the top players when it comes to portable computers. Meantime, ASUS used its newfound popularity to bring a large number of very good portable PC's on the market, and...
0%