ASUS R900VJ-YZ145H, Intel® Core™ i7, 2,4 GHz, 46,7 cm (18.4"), 1920 x 1080 pixels, 6 GB, 1 TB
ASUS R900VJ-YZ145H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2,4 GHz. Display diagonal: 46,7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black