ASUS logo

ASUS TUF GAMING B560M-PLUS WIFI Intel B560 LGA 1200 (Socket H5) micro ATX

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
270399
Info modified on:
30 Oct 2024, 13:03:51
Short summary description ASUS TUF GAMING B560M-PLUS WIFI Intel B560 LGA 1200 (Socket H5) micro ATX:

ASUS TUF GAMING B560M-PLUS WIFI, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS TUF GAMING B560M-PLUS WIFI Intel B560 LGA 1200 (Socket H5) micro ATX:

ASUS TUF GAMING B560M-PLUS WIFI. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory, maximum: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA, Supported storage drive types: HDD & SSD. Maximum resolution: 4096 x 2304 pixels. USB connector type: USB Type-A, USB Type-C

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.