ASUS logo

ASUS ROG STRIX B560-G GAMING WIFI Intel B560 LGA 1200 (Socket H5) micro ATX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58709
Info modified on:
30 Oct 2024, 13:06:09
Short summary description ASUS ROG STRIX B560-G GAMING WIFI Intel B560 LGA 1200 (Socket H5) micro ATX:

ASUS ROG STRIX B560-G GAMING WIFI, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel Pentium G, LGA 1200 (Socket H5), DDR4-SDRAM, 128 GB

Long summary description ASUS ROG STRIX B560-G GAMING WIFI Intel B560 LGA 1200 (Socket H5) micro ATX:

ASUS ROG STRIX B560-G GAMING WIFI. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel Pentium G. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, PCI Express 3.0, PCI Express 4.0, SATA III, Supported storage drive types: HDD & SSD. Maximum resolution: 5120 x 2880 pixels. USB connector type: USB Type-A, USB Type-C

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.