ASUS logo

ASUS ROG MAXIMUS XI HERO (WI-FI) Call of Duty - Black Ops 4 Edition Intel Z390 LGA 1151 (Socket H4) ATX

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136200
Info modified on:
30 Oct 2024, 13:06:14
Short summary description ASUS ROG MAXIMUS XI HERO (WI-FI) Call of Duty - Black Ops 4 Edition Intel Z390 LGA 1151 (Socket H4) ATX:

ASUS ROG MAXIMUS XI HERO (WI-FI) Call of Duty - Black Ops 4 Edition, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-8xxx, i5-8xxx, i7-8xxx, LGA 1151 (Socket H4), DDR4-SDRAM

Long summary description ASUS ROG MAXIMUS XI HERO (WI-FI) Call of Duty - Black Ops 4 Edition Intel Z390 LGA 1151 (Socket H4) ATX:

ASUS ROG MAXIMUS XI HERO (WI-FI) Call of Duty - Black Ops 4 Edition. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX, Maximum resolution: 4096 x 2304 pixels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Intel® I219-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.