ASUS logo

ASUS RT-AX68U AX2700 AiMesh wireless router Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175817
Info modified on:
30 May 2023, 12:08:00
Short summary description ASUS RT-AX68U AX2700 AiMesh wireless router Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS RT-AX68U AX2700 AiMesh, Wi-Fi 6 (802.11ax), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN connection, Black, Tabletop router

Long summary description ASUS RT-AX68U AX2700 AiMesh wireless router Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS RT-AX68U AX2700 AiMesh. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 1802 Mbit/s. Ethernet LAN interface type: Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Product type: Tabletop router, Product colour: Black. Antenna design: External. Processor frequency: 1800 MHz, Internal memory: 512 MB, Flash memory: 256 MB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.