This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Vento BS-F342, Green 2.5" USB powered

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vento BS-F342, Green
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-PL00BF30004
Category
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:13:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Vento BS-F342, Green 2.5" USB powered :
The short editorial description of ASUS Vento BS-F342, Green 2.5" USB powered

Vento BS-F342, Green
More>>>
ASUS Vento BS-F342, Green 2.5" USB powered:
The official marketing text of ASUS Vento BS-F342, Green 2.5" USB powered as supplied by the manufacturer

Sleek Design with Vivid Colors and Fast Heat Dissipation

- High speed transfer rates up to 480M(USB 2.0)
- Supports Plug and play/Hot swapping functions (except for win98)
- Efficient cooling system ensure system stability
- Support Windows 98SE/ME/2000/XP, MAC O.S 8.6 and above
- LED lights indicate power and data access status

Short summary description ASUS Vento BS-F342, Green 2.5" USB powered:
This short summary of the ASUS Vento BS-F342, Green 2.5" USB powered data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Vento BS-F342, Green, 2.5", Serial ATA, Hot-swap, Green

Long summary description ASUS Vento BS-F342, Green 2.5" USB powered:
This is an auto-generated long summary of ASUS Vento BS-F342, Green 2.5" USB powered based on the first three specs of the first five spec groups.

ASUS Vento BS-F342, Green. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA, Hot-swap. Product colour: Green

Storage
Number of storage drives supported *
1
Storage drive size *
2.5"
Supported storage drive interfaces *
Serial ATA
Hot-swap
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Interface
USB 2.0
Design
Product colour *
Green
Performance
Plug and Play
Yes
Other features
Dimensions (WxDxH)
80 x 127 x 14.5 mm
Compatible operating systems
Windows 98SE, Windows ME, Windows 2000, Windows XP, MAC O.S 8.6
Technical details
USB powered
Yes
Brand Image Product code Product Stock Price from
ASUS Vento BS-F312, Black 2.5" USB powered ASUS Vento BS-F312, Black 2.5" USB powered
(show image)
90-PL00BF30001 Vento BS-F312, Black 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Vento BS-F352, Pink 2.5" USB powered ASUS Vento BS-F352, Pink 2.5" USB powered
(show image)
90-PL00BF30005 Vento BS-F352, Pink 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Vento BS-F332, Blue 2.5" USB powered ASUS Vento BS-F332, Blue 2.5" USB powered
(show image)
90-PL00BF30003 Vento BS-F332, Blue 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Vento BS-F322, White 2.5" USB powered ASUS Vento BS-F322, White 2.5" USB powered
(show image)
90-PL00BF30002 Vento BS-F322, White 0.00
(excl. VAT)
0 (incl. VAT)