location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P8H61-M LX R2.0 Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P8H61-M LX R2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MIBIF0-G0EAY0GZ show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2021 10:45:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P8H61-M LX R2.0 Intel® H61 LGA 1155 (Socket H2) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1155 (Socket H2) Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7
  • - PC micro ATX Intel® H61 Realtek ALC887 7.1 channels
  • - DDR3-SDRAM 2 DIMM Non-ECC Maximum internal memory: 16 GB
  • - SATA, SATA II
  • - HD Graphics
  • - BIOS type: EFI AMI 64 Mbit ACPI version: 2.0a Clear CMOS jumper
  • - Fast Ethernet, Gigabit Ethernet
Long product name ASUS P8H61-M LX R2.0 Intel® H61 LGA 1155 (Socket H2) micro ATX :
The long product name of ASUS P8H61-M LX R2.0 Intel® H61 LGA 1155 (Socket H2) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P8H61-M LX R2.0, LGA 1155, Intel H61, 2 x DDR3 2200MHz, Intel HD Graphics, 1 x PCI Express 3.0/2.0 x16, 4 x SATA 3.0Gb/s, UEFI BIOS, uATX
More>>>
ASUS P8H61-M LX R2.0 Intel® H61 LGA 1155 (Socket H2) micro ATX:
The official description of ASUS P8H61-M LX R2.0 Intel® H61 LGA 1155 (Socket H2) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- DIGI+ VRM Digital Power Design.
- Network iControl - Real-time Network Bandwidth Control.
- EPU - Energy Efficiency All Around.
- UEFI BIOS - EZ Mode - Flexible & Easy BIOS Interface.
- AI Suite II - One-stop Access to Innovative ASUS Features.
- Windows 8 Ready – Assured Compatibility.

Short summary description ASUS P8H61-M LX R2.0 Intel® H61 LGA 1155 (Socket H2) micro ATX:
This short summary of the ASUS P8H61-M LX R2.0 Intel® H61 LGA 1155 (Socket H2) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P8H61-M LX R2.0, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, DDR3-SDRAM, 16 GB

Long summary description ASUS P8H61-M LX R2.0 Intel® H61 LGA 1155 (Socket H2) micro ATX:
This is an auto-generated long summary of ASUS P8H61-M LX R2.0 Intel® H61 LGA 1155 (Socket H2) micro ATX based on the first three specs of the first five spec groups.

ASUS P8H61-M LX R2.0. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II. Graphics card: HD Graphics, Maximum resolution: 2048 x 1536 pixels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111F, Networking features: Gigabit LAN

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1155 (Socket H2)
Compatible processor series *
Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7
Maximum number of SMP processors
1
System bus rate
5 GT/s
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
2
Memory slots type
DIMM
Memory channels
Dual-channel
ECC
No
Non-ECC
Yes
Supported memory clock speeds
1066, 1333, 1600, 1800, 2000, 2133, 2200 MHz
Maximum internal memory *
16 GB
Unbuffered memory
Yes
Storage controllers
Supported storage drive interfaces *
SATA, SATA II
Graphics
Parallel processing technology support *
Not supported
On-board graphics card
Yes
Graphics card
HD Graphics
Maximum resolution
2048 x 1536 pixels
Discrete graphics support
Yes
Internal I/O
USB 2.0 connectors *
2
Number of SATA II connectors
4
Number of SATA connectors
4
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Number of chassis fan connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
Rear panel I/O ports
VGA (D-Sub) ports quantity *
1
Headphone outputs
3
Microphone in
Yes
Parallel ports quantity
1
COM ports quantity
1
Network
Ethernet LAN
Yes
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
LAN controller
Realtek RTL8111F
Wake-on-LAN ready
Yes
Wi-Fi *
No
Bluetooth
No
Networking features
Gigabit LAN
Features
Motherboard chipset *
Intel® H61
Audio chip
Realtek ALC887
Audio output channels *
7.1 channels
PC health monitoring
CPU, Fan, Temperature
Component for *
PC
Motherboard form factor *
micro ATX
Motherboard chipset family *
Intel
Cooling type
Passive
Power source type
ATX
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
1
PCI Express slots version
2.0, 3.0
PCI Express configurations
1x16
BIOS
BIOS type *
EFI AMI
BIOS memory size
64 Mbit
ACPI version
2.0a
Clear CMOS jumper
Yes
Weight & dimensions
Width
244 mm
Depth
183 mm
Packaging content
Cables included
SATA
Drivers included
Yes
Other features
Dual Link DVI
No
Special features
2 x Thunderbolt
Quick installation guide
Yes