ASUS logo

ASUS E35M1-I DELUXE AMD Hudson M1 NA (integrated CPU) mini ITX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35317
Info modified on:
30 Oct 2024, 13:11:24
Short summary description ASUS E35M1-I DELUXE AMD Hudson M1 NA (integrated CPU) mini ITX:

ASUS E35M1-I DELUXE, AMD, NA (integrated CPU), Intel® Pentium® Dual-Core, E-350, 8 GB, Non-ECC

Long summary description ASUS E35M1-I DELUXE AMD Hudson M1 NA (integrated CPU) mini ITX:

ASUS E35M1-I DELUXE. Processor manufacturer: AMD, Processor socket: NA (integrated CPU), Compatible processor series: Intel® Pentium® Dual-Core. Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC, Supported memory clock speeds: 800,1066 MHz. Graphics card family: AMD, Graphics card: Radeon HD 6310. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset: AMD Hudson M1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.