ASUS logo

ASUS P5NSLI LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45136
Info modified on:
04 Apr 2019, 06:06:43
Short summary description ASUS P5NSLI LGA 775 (Socket T) ATX:

ASUS P5NSLI, Intel, LGA 775 (Socket T), 16 GB, 0, 1, 0+1, 5, JBOD, Marvell 88E8001, AI NET 2

Long summary description ASUS P5NSLI LGA 775 (Socket T) ATX:

ASUS P5NSLI. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB. RAID levels: 0, 1, 0+1, 5, JBOD. LAN controller: Marvell 88E8001, Networking features: AI NET 2. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: ADI AD1986A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.