location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 1501P-W021E PC Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® ION™ Windows 7 Professional White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1501P-W021E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1501P-W021E
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 1501P-W021E PC Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® ION™ Windows 7 Professional White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC White 65 W
  • - Intel Atom® D525 1.8 GHz
  • - 2 GB DDR3-SDRAM
  • - 250 GB DVD-RW Card reader integrated
  • - NVIDIA® ION™ Integrated
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional
Long product name ASUS 1501P-W021E PC Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® ION™ Windows 7 Professional White :
The long product name of ASUS 1501P-W021E PC Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® ION™ Windows 7 Professional White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1501P-W021E, Intel Atom D525, DDR3 2GB, 250GB, SATA, 2.5", DVD-RW, USB 3.0, IEEE 802.11b/g/n, Gigabit Ethernet, Windows 7 Professional, White
More>>>
ASUS 1501P-W021E PC Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® ION™ Windows 7 Professional White:
The official description of ASUS 1501P-W021E PC Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® ION™ Windows 7 Professional White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full HD Home Entertainment Center in a Box

The EeeBox PC EB1501P runs on the Intel® Atom™ D525 Dual Core processor and Next-Gereration NVIDIA® ION™ graphics platform and features a slot-load optical disc drive (ODD) to let you enjoy multimedia content on your LCD TV in Full HD 1080p.

The EB1501P's Total Media Center supports multiple media and codec file formats while SimHD™ sharpens video and scales up your DVD/SD movies from 720x576p to HD quality at 1280x720p or higher.

Grace to Home Entertainment

The EB1501 series modern, contemporary design is inspired by the style and grace of a ballerina. Its elegant, space saving (1.5L) “standing diamond” form factor gives it the distinction of being the world’s smallest PC to have a slot-in ODD; mount it on the back of an LCD monitor to save even more space and create an all-in-one PC at the same time. Big things come in small packages and the EB1501 series is no exception—with an array of I/O ports ensuring full connectivity. HDMI and S/PDIF output ports ensure a Full HD 1080p home entertainment experience with 5.1 channel surround sound; while the built-in 802.11n WLAN and Ethernet LAN port keeps you connected to your home network. Additional I/O ports include: D-sub, eSATA, card reader, headphone and mic jacks, and 6 USB ports.

Right out of the box, the EeeBox PC EB1501P sets out to challenge the traditional "watching of DVDs on an LCD TV" home entertainment concept. With HDMI-output, a slot-load optical disc drive (ODD) and the ability to play content from your own media library in Full HD, the EB1501P is set to give your current home entertainment system a run for its money.

Pint-sized Powerhouse - Using 70% Less Power Than Your Average Desktop

Thanks to Intel’s energy efficient Atom™ processor, the EB1501 series gives you up to 70% in energy savings when compared to traditional desktop PC. ASUS’ proprietary Super Hybrid Engine enhances system performance and allows the EB1501 series power consumption patterns to be tailored according to your required level of performance.

USB3.0 Super Speed

The new USB 3.0 is capable of providing a bandwidth of about 5Gbps or around 10 times the bandwidth of the current USB2.0. USB 3.0 is capable of transferring 2.1GB to a 2.5-inch HDD in 31 seconds, compared to the 1 minutes and 9 seconds of USB 2.0 in the exact same conditions*. This allows for faster transfers of high definition data, such as movies and videos, as well as various other large capacity file formats. It also charges USB-chargable devices with 900mA, faster than the 500mA of current USB 2.0. Finally, the USB 3.0 helps to extend battery life, suspending operations when it 70% is in idle mode.

Short summary description ASUS 1501P-W021E PC Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® ION™ Windows 7 Professional White:
This short summary of the ASUS 1501P-W021E PC Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® ION™ Windows 7 Professional White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 1501P-W021E, 1.8 GHz, Intel Atom®, 2 GB, 250 GB, DVD-RW, Windows 7 Professional

Long summary description ASUS 1501P-W021E PC Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® ION™ Windows 7 Professional White:
This is an auto-generated long summary of ASUS 1501P-W021E PC Intel Atom® D525 2 GB DDR3-SDRAM 250 GB NVIDIA® ION™ Windows 7 Professional White based on the first three specs of the first five spec groups.

ASUS 1501P-W021E. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: D525. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® ION™. Operating system installed: Windows 7 Professional. Power supply: 65 W. Product type: PC. Weight: 1.2 kg. Product colour: White

Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
D525
Processor cores
2
Processor threads
4
Processor frequency *
1.8 GHz
Processor socket
BGA 559
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
DMI
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Atom D500 Series
Processor codename
Pineview
Thermal Design Power (TDP)
13 W
Tjunction
100 °C
Number of processors installed
1
Number of Processing Die Transistors
176 M
Processing Die size
87 mm²
Stepping
B0
Maximum internal memory supported by processor
4 GB
Memory types supported by processor
DDR3 800 (SODIMM only); DDR2 667/800
Memory bandwidth supported by processor (max)
6.4 GB/s
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Memory channels
Single-channel
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD-RW
HDD interface
SATA
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® ION™
On-board graphics card model *
Integrated
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
S/PDIF out port
Yes
DC-in jack
Yes
Design
Product colour *
White
Performance
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Software
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
No
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
No
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SLBXC
Physical Address Extension (PAE)
32 bit
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
49490
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
65 W
Weight & dimensions
Width *
193 mm
Depth *
39 mm
Height *
193 mm
Weight *
1.2 kg
Packaging content
Display included *
No
Other features
Power supply type
AC - DC
TV tuner integrated
No
Remote control included
No
Networking features
Gigabit Ethernet
Graphics card family
Intel
Floppy drive installed
No