ASUS logo

ASUS P5gdc pro pci-e/glan Intel® 915P Express Socket 478 ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80817
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P5gdc pro pci-e/glan Intel® 915P Express Socket 478 ATX:

ASUS P5gdc pro pci-e/glan, Intel, Socket 478, 4 GB, 0, 1, Marvell 88E8053 PCIe Gigabit LAN Controller, ATX

Long summary description ASUS P5gdc pro pci-e/glan Intel® 915P Express Socket 478 ATX:

ASUS P5gdc pro pci-e/glan. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 4 GB. RAID levels: 0, 1. Networking features: Marvell 88E8053 PCIe Gigabit LAN Controller. Motherboard form factor: ATX, Motherboard chipset: Intel® 915P Express, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.