location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Asrock Beebox 90BXG3301-A10GA0P PC/workstation barebone 0.6L sized PC Black J4205 BGA 1296 1.5 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Asrock Check ‘Asrock’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Beebox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90BXG3301-A10GA0P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90BXG3301-A10GA0P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4717677332988
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Asrock’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Asrock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:14
The date of the most recent change of this product data-sheet in Icecat.
Asrock 90BXG3301-A10GA0P user manual (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Asrock 90BXG3301-A10GA0P user manual (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Asrock Beebox 90BXG3301-A10GA0P PC/workstation barebone 0.6L sized PC Black J4205 BGA 1296 1.5 GHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inte Pentium® J4205 & Celeron® J3455 Quad Core CPU
  • - Dual Channel DDR3L SO-DIMM (Max. 16GB)
  • - Onboard 32GB eMMC
  • - Hyper speed WiFi 802.11ac, also works as a wireless access point
  • - Supports two storage devices for added flexibility (1 x 2.5" SATA3 HDD + 1 x M.2 SATA3 SSD)
  • - Supports Triple Monitor (2 x HDMI, 1 x DisplayPort)
  • - Smooth and ultra high resolution 4K@60Hz playback
  • - The world's first NUC paired with an USB Type-C port
  • - A free bundled remote controller for controlling your PC wirelessly
  • - Offers rich features in a tiny 0.6L package
Long product name Asrock Beebox 90BXG3301-A10GA0P PC/workstation barebone 0.6L sized PC Black J4205 BGA 1296 1.5 GHz :
The long product name of Asrock Beebox 90BXG3301-A10GA0P PC/workstation barebone 0.6L sized PC Black J4205 BGA 1296 1.5 GHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inte Pentium J4205, 4xUSB 3.0, 2xHDMI, 1xDP, 32GB eMMC, DDR3L, Bluetooth 4.0, WLAN, LAN
More>>>
Short summary description Asrock Beebox 90BXG3301-A10GA0P PC/workstation barebone 0.6L sized PC Black J4205 BGA 1296 1.5 GHz:
This short summary of the Asrock Beebox 90BXG3301-A10GA0P PC/workstation barebone 0.6L sized PC Black J4205 BGA 1296 1.5 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

Asrock Beebox 90BXG3301-A10GA0P, 0.6L sized PC, Mini PC barebone, BGA 1296, DDR3L-SDRAM, M.2, Serial ATA III, 36 W

Long summary description Asrock Beebox 90BXG3301-A10GA0P PC/workstation barebone 0.6L sized PC Black J4205 BGA 1296 1.5 GHz:
This is an auto-generated long summary of Asrock Beebox 90BXG3301-A10GA0P PC/workstation barebone 0.6L sized PC Black J4205 BGA 1296 1.5 GHz based on the first three specs of the first five spec groups.

Asrock Beebox 90BXG3301-A10GA0P. Chassis type: 0.6L sized PC, Product type: Mini PC barebone. Processor socket: BGA 1296. Supported memory types: DDR3L-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Bluetooth version: 4.0. Cooling type: Passive. Power supply: 36 W

Country Distributor
Deutschland 1 distributor(s)