location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Asrock B360M Pro4 Intel® B360 LGA 1151 (Socket H4) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Asrock Check ‘Asrock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B360M Pro4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MXB760-A0UAYZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4717677335149
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Asrock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Asrock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Asrock 90-MXB760-A0UAYZ user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Asrock B360M Pro4 Intel® B360 LGA 1151 (Socket H4) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports 8 th Generation Intel ® Core™ Processors (Socket 1151)
  • - 10 Power Phase Design
  • - Supports DDR4 2666
  • - 2 PCIe 3.0 x16, 2 PCIe 3.0 x1, 1 M.2 Key E for WiFi
  • - AMD Quad CrossFireX™
  • - Graphics Output Options: HDMI, DVI-D, D-Sub
  • - 7.1 CH HD Audio (Realtek ALC892 Audio Codec), ELNA Audio Caps
  • - 6 SATA3, 1 Ultra M.2 (PCIe Gen3 x4), 1 M.2 (PCIe Gen3 x1 & SATA3)
  • - 2 USB 3.1 Gen2 10Gb/s (1 Type-A + 1 Type-C)
  • - 4 USB 3.1 Gen1 (2 Front, 2 Rear)
  • - Intel ® Gigabit LAN
Long product name Asrock B360M Pro4 Intel® B360 LGA 1151 (Socket H4) micro ATX :
The long product name of Asrock B360M Pro4 Intel® B360 LGA 1151 (Socket H4) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Micro ATX, Intel B360, 4 x DDR4 DIMM, 7.1 CH HD Audio, Gigabit LAN, PS/2, D-Sub, DVI-D, HDMI, USB 2.0, USB 3.1 Gen.1, USB 3.1 Gen.2, 6 x SATA3 6.0 Gb/s, 2 x M.2 Socket
More>>>
Short summary description Asrock B360M Pro4 Intel® B360 LGA 1151 (Socket H4) micro ATX:
This short summary of the Asrock B360M Pro4 Intel® B360 LGA 1151 (Socket H4) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Asrock B360M Pro4, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, i3-8xxx, i5-8xxx, i7-8xxx, DDR4-SDRAM, 64 GB

Long summary description Asrock B360M Pro4 Intel® B360 LGA 1151 (Socket H4) micro ATX:
This is an auto-generated long summary of Asrock B360M Pro4 Intel® B360 LGA 1151 (Socket H4) micro ATX based on the first three specs of the first five spec groups.

Asrock B360M Pro4. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III. Parallel processing technology support: CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V

Source Testseek summary Average rating
Reviews
Updated:
2019-11-25 09:45:24
Uk has collected 8 expert reviews for Asrock B360M Pro4 Intel® B360 LGA 1151 (Socket H4) micro ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)