location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ariete Stiromatic 3700 2000 W 0.8 L Aluminium soleplate Violet, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ariete Check ‘Ariete’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stiromatic 3700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6323 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003705110120
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Ariete’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ariete: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 02:49:03
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Ariete Stiromatic 3700 2000 W 0.8 L Aluminium soleplate Violet, White:
This short summary of the Ariete Stiromatic 3700 2000 W 0.8 L Aluminium soleplate Violet, White data-sheet is auto-generated and uses the product title and the first six key specs.

Ariete Stiromatic 3700, 2000 W, Aluminium soleplate, 3.5 bar, 0.8 L, 80 g/min, Violet, White

Long summary description Ariete Stiromatic 3700 2000 W 0.8 L Aluminium soleplate Violet, White:
This is an auto-generated long summary of Ariete Stiromatic 3700 2000 W 0.8 L Aluminium soleplate Violet, White based on the first three specs of the first five spec groups.

Ariete Stiromatic 3700. Iron power: 2000 W, Soleplate type: Aluminium soleplate, Maximum steam pressure: 3.5 bar

Features
Iron power *
2000 W
Maximum steam pressure *
3.5 bar
Water tank capacity *
0.8 L
Continuous steam performance *
80 g/min
Vertical steam function
Yes
Soleplate type *
Aluminium soleplate
Features
Product colour *
Violet, White
Soft grip
Yes
Ergonomics
Non-twisting cord
Yes
Indication
Indication light
Yes
Steam-ready light
Yes