ARCTIC logo

ARCTIC Alpine 7 PWM - Intel CPU Cooler

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62113
Info modified on:
05 Jan 2024, 14:29:32
Short summary description ARCTIC Alpine 7 PWM - Intel CPU Cooler:

ARCTIC Alpine 7 PWM - Intel CPU Cooler, Cooler, 8 cm, Black, Silver

Long summary description ARCTIC Alpine 7 PWM - Intel CPU Cooler:

ARCTIC Alpine 7 PWM - Intel CPU Cooler. Type: Cooler, Fan diameter: 8 cm. Width: 90 mm, Depth: 86 mm, Height: 64 mm. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.