location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac Apple M M1 61 cm (24") 4480 x 2520 pixels All-in-One PC 8 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z12Z_1582_GB_CTO
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 06:03:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iMac Apple M M1 61 cm (24") 4480 x 2520 pixels All-in-One PC 8 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Pink 143 W
  • - Apple M M1
  • - 61 cm (24") 4.5K Ultra HD 4480 x 2520
  • - 8 GB
  • - 1 TB SSD
  • - Apple GPU
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - macOS Big Sur
Long product name Apple iMac Apple M M1 61 cm (24") 4480 x 2520 pixels All-in-One PC 8 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Pink :
The long product name of Apple iMac Apple M M1 61 cm (24") 4480 x 2520 pixels All-in-One PC 8 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24" 4.5K Retina, Apple M1 (8-core CPU, 8-core GPU, 16-core Neural Engine), 8GB unified memory, 1TB SSD, LAN, WLAN, Bluetooth, Webcam, macOS Big Sur, Apple Magic Keyboard with Touch ID- Greek [GR], Magic Mouse + Magic Trackpad, EU Power Supply, Standard fit
More>>>
Short summary description Apple iMac Apple M M1 61 cm (24") 4480 x 2520 pixels All-in-One PC 8 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Pink:
This short summary of the Apple iMac Apple M M1 61 cm (24") 4480 x 2520 pixels All-in-One PC 8 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac , 61 cm (24"), 4.5K Ultra HD, Apple M, 8 GB, 1 TB, macOS Big Sur

Long summary description Apple iMac Apple M M1 61 cm (24") 4480 x 2520 pixels All-in-One PC 8 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Pink:
This is an auto-generated long summary of Apple iMac Apple M M1 61 cm (24") 4480 x 2520 pixels All-in-One PC 8 GB 1 TB SSD macOS Big Sur Wi-Fi 6 (802.11ax) Pink based on the first three specs of the first five spec groups.

Apple iMac . Product type: All-in-One PC. Display diagonal: 61 cm (24"), HD type: 4.5K Ultra HD, Display resolution: 4480 x 2520 pixels. Processor family: Apple M. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Apple GPU. Built-in camera. Operating system installed: macOS Big Sur. Product colour: Pink

Country Distributor
United Kingdom 1 distributor(s)