Apple iMac Intel® Core™ i5 i5-7500 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 570 macOS Sierra 10.12 Silver
ENERGY STAR® is the government-backed symbol for energy efficiency, providing simple, credible, and unbiased information that consumers and businesses rely on to make well-informed decisions. ENERGY STAR is the simple choice for energy efficiency, making it easy for consumers and businesses to purchase products that save them money and protect the environment.
Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.
7th Generation Intel® Core™ i5 Processor
Intel® Core™ Processors - Work, play, and create as quickly and seamlessly as your heart desires.
-Faster performance empowering people to focus, create, and connect like never before.
-Raising the bar on connectivity.
-Video editing just under a minute.
The Electronic Product Environmental Assessment Tool (EPEAT) is a global ecolabel for the IT sector. The EPEAT program provides independent verification of manufacturers’ claims and the EPEAT online Registry lists sustainable products from a broader range of manufacturers than any comparable ecolabel. National governments, including the United States, and thousands of private and public institutional purchasers around the world use EPEAT as part of their sustainable procurement decisions. EPEAT helps purchasers, manufacturers, resellers, and others buy and sell environmentally preferable electronic products. EPEAT-registered products must meet environmental performance criteria that address: materials selection, supply chain greenhouse gas emissions reduction, design for circularity and product longevity, energy conservation, end-of-life management and corporate performance. Bronze-rated products meet all of the required criteria in their category. Silver-rated products meet all of the required criteria and at least 50% of the optional criteria, while Gold-rated products meet all of the required criteria and at least 75% of the optional criteria.
Apple Z0TP000DL user manual
(4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Imac info
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Apple iMac Intel® Core™ i5 i5-7500 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 570 macOS Sierra 10.12 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - All-in-One PC Silver
- - Intel® Core™ i5 i5-7500 3.4 GHz
- - 68.6 cm (27") 5K Ultra HD 5120 x 2880 IPS
- - 8 GB DDR4-SDRAM 2400 MHz 2 x 4 GB
- - 256 GB SSD Card reader integrated
- - AMD Radeon Pro 570 4 GB Intel® HD Graphics 630
- - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
- - macOS Sierra 10.12
Long product name Apple iMac Intel® Core™ i5 i5-7500 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 570 macOS Sierra 10.12 Silver
:
The long product name of Apple iMac Intel® Core™ i5 i5-7500 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 570 macOS Sierra 10.12 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
27" Retina 5K 5120 x 2880 IPS, Intel Core i5 3.4GHz, 8GB DDR4 2400MHz, 256GB SSD, AMD Radeon Pro 570 4GB VRAM, Gigabit LAN, WLAN, Bluetooth, FaceTime HD, macOS Sierra
More>>>
Short summary description Apple iMac Intel® Core™ i5 i5-7500 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 570 macOS Sierra 10.12 Silver:
This short summary of the Apple iMac Intel® Core™ i5 i5-7500 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 570 macOS Sierra 10.12 Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Apple iMac , 68.6 cm (27"), 5K Ultra HD, Intel® Core™ i5, 8 GB, 256 GB, macOS Sierra 10.12
Long summary description Apple iMac Intel® Core™ i5 i5-7500 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 570 macOS Sierra 10.12 Silver:
This is an auto-generated long summary of Apple iMac Intel® Core™ i5 i5-7500 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 570 macOS Sierra 10.12 Silver based on the first three specs of the first five spec groups.
Apple iMac . Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: 5K Ultra HD, Display resolution: 5120 x 2880 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Discrete graphics card model: AMD Radeon Pro 570. Built-in camera. Operating system installed: macOS Sierra 10.12. Product colour: Silver