location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Pro Intel® Core™ i5 i5-7267U Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) macOS Sierra Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MPXY2KH/A
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
MacBook Pro (13-inch, 2017, Four Thunderbolt 3 Ports) - Info Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Apple MPXY2KH/A user manual (18.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Apple MacBook Pro Intel® Core™ i5 i5-7267U Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) macOS Sierra Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-7267U 3.1 GHz
  • - 33.8 cm (13.3") 2560 x 1600 pixels IPS LED backlight 16:10
  • - 8 GB LPDDR3-SDRAM 2133 MHz 1 x 8 GB
  • - 512 GB SSD
  • - Intel® Iris™ Plus Graphics 650
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium Polymer (LiPo) 49.2 Wh 10 h 61 W
  • - macOS Sierra
Long product name Apple MacBook Pro Intel® Core™ i5 i5-7267U Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) macOS Sierra Silver :
The long product name of Apple MacBook Pro Intel® Core™ i5 i5-7267U Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) macOS Sierra Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13.3" IPS 2560 x 1600, 3.1GHz Intel Core i5, 8GB LPDDR3 2133MHz, 512GB SSD, Intel Iris Plus Graphics 650, WLAN, Bluetooth, 720p FaceTime HD, Force Touch, Touch Bar, Touch ID, macOS Sierra
More>>>
Short summary description Apple MacBook Pro Intel® Core™ i5 i5-7267U Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) macOS Sierra Silver:
This short summary of the Apple MacBook Pro Intel® Core™ i5 i5-7267U Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) macOS Sierra Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Pro , Intel® Core™ i5, 3.1 GHz, 33.8 cm (13.3"), 2560 x 1600 pixels, 8 GB, 512 GB

Long summary description Apple MacBook Pro Intel® Core™ i5 i5-7267U Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) macOS Sierra Silver:
This is an auto-generated long summary of Apple MacBook Pro Intel® Core™ i5 i5-7267U Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) macOS Sierra Silver based on the first three specs of the first five spec groups.

Apple MacBook Pro . Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7267U, Processor frequency: 3.1 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® Iris™ Plus Graphics 650. Operating system installed: macOS Sierra. Product colour: Silver. Weight: 1.37 kg

Source Testseek summary Average rating
Reviews
Updated:
2017-07-27 07:43:43
Uk has collected 105 expert reviews for Apple MacBook Pro Intel® Core™ i5 i5-7267U Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) macOS Sierra Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
macworld.co.uk
Updated:
2017-07-27 07:43:43
There are two sizes of MacBook Pro: the 13-inch and the 15-inch model. In many ways the 15-inch MacBook Pro is more deserving of the name 'Pro' than it's smaller sibling, which is certainly not the same machine in more miniature form.In fact we'd argue th...
Bottom line With all that in mind, and despite everything we've written above, if it's a Mac you want we still think that the 13-inch MacBook Pro is a better option than both the MacBook and the MacBook Air currently...
40%
bit.com.au
Updated:
2017-08-10 03:19:55
Apple has finally updated its business-grade MacBook Pro laptops to include Intel's latest, seventh-generation (Kaby Lake) Core processors. The 2016 MacBook Pro was already one of the most impressive laptops of last year, and the addition of an extra perf...
Bottom line It's taken a step back with battery life – and you will need to be prepared to pay a premium and live without the without the traditional complement of ports – but the new MacBook Pro 13-inch is still one of the best laptops money can buy. Speed, portabil...
80%
macworld.co.uk
Updated:
2018-01-26 03:00:54
Welcome to our MacBook Pro v Surface Pro comparison review.Microsoft has announced a new iteration of its popular Surface Pro line, with the new models featuring the latest Intel processors and a number of other upgrades. We see how they compare to Apple'...
Bottom line The MacBook Pro is a great update to a much heralded line. The design is subtle but distinctive and performance is strong throughout. It's not all plain sailing though. The keyboard is unorthodox, and as such might put some buyers off, plus those prices a...
0%
macworld.co.uk
Updated:
2018-01-26 03:00:54
After four years of iterative spec-bumps, October 2016 finally saw Apple unveil a brand new MacBook Pro. Well actually, two new MacBook Pros. Much like buses, we waited for one and two came along at once. As there is only a 15in Touch Bar MacBook Pro and...
Bottom line You want the Touch Bar MacBook Pro. We do, everyone does. But if you want a MacBook Pro this year, the decision is less simple, and weirdly so. At £1,449, the base MacBook Pro isn't a by definition ‘cheap' alternative, it is merely ‘cheaper'. If you want...
0%
pcauthority.com.au
Updated:
2018-02-06 05:11:42
Apple has been working on an update for the MacBook Pro series for a long time. Often overshadowed by the more popular MacBook Air, and out-designed by the new MacBook, the Pro line felt like a workhorse that had been a little neglected. Not any more. At...
Bottom line The basicsThe new MacBook Pro takes advantage of all the internal upgrades you'd expect, as well as a few more surprising ones. There's a sixth-generation Core i7 processor, ATI Radeon Pro graphics card with up to 4GB of RAM, and an up to 2TB SDD that App...
0%
techradar.com
Updated:
2018-07-28 20:21:23
Replete with all the bells and whistles expected from Apple's flagship laptop, the MacBook Pro has arrived, and it may look a little different than you remember. Nearly two years ago, Apple launched a redesign of its flagship laptop that would change Appl...
Good Stronger processor, Faster RAM, Same excellent design...
Bad Subpar battery life, Keyboard learning curve, Awfully pricey for the parts...
Bottom line When it comes to Apple products, especially laptops, there are some whom will never be swayed one way or the other. Either they're vehemently for or against the MacBook, and will defend either position by any means necessary, whether that be with their mo...
80%
alphr.com
Updated:
2020-08-18 15:30:04
Every few years Apple gives its MacBook Pro model a complete redesign – with some designs more conservative than others. The new 2017 MacBook Pro represents one of the biggest changes ever to Apple's flagship laptop, and you'll either love it or hate it...
100%
itpro.co.uk
Updated:
2020-08-18 15:30:04
Sign up for our daily newsletter Business laptops have a reputation as being bulky, unattractive beasts, lagging behind their consumer counterparts in terms of power and performance. This needn't be the case, however - businesses looking to upgrade their...
0%
gadgetscentral.co.uk
Updated:
2020-08-18 15:30:04
Apple's 13" MacBook Pro 2017 has great battery life that matches the power of the hardware and the beauty of the design, buy you pay the price for it.This revised version of the 13in MacBook Pro shows no obvious has changed on the outside, it now comes...
Bottom line The 13in MacBook Pro is the polished article, but as usual you get what you pay for, there are certainly cheaper competitors that are also excellent, but none of them have quite the same combination of build quality, excellent keyboard, massive trackpad a...
0%
theguardian.com
Updated:
2020-08-18 15:30:04
Apple's 13in MacBook Pro for 2017 now has battery life that matches the power of the hardware and the beauty of the design, even if it is still very expensive.When the new, redesigned MacBook Pro was launched last year it came with relatively old chips –...
Good beautiful, great screen, Touch Bar, Touch ID, massive trackpad, thin and relatively light, USBC, OK battery life...
Bad no USBA ports, no ethernet, no native display ports, no upgrading after purchase, very expensive...
Bottom line The 13in MacBook Pro is one of the most refined powerful laptops available. There are certainly cheaper options that are also excellent, but none of them have quite the same combination of build quality, excellent keyboard, massive trackpad and extensive...
80%
macworld.co.uk
Updated:
2020-08-18 15:30:04
In October 2017 Microsoft announced the Surface Book 2, the follow-up to the high-end laptop it launched in 2016. The Surface Book line is the company's answer to Apple's professional-focused MacBook Pro range of laptops, so in this article we compare th...
Bottom line The Surface Book 2, like its predecessor, is an impressive machine both inside and out (although we're still not sold on that reptilian hinge design). Its screen is a little sharper than the MacBook's, and the extra flexibility offered by the hybrid desig...
0%
trustedreviews.com
Updated:
2020-08-18 15:30:04
Note: This is our original review from November 2016, but we've updated the conclusion on the second page to reflect the state of the market The MacBook Pro line has long represented the pinnacle of stylish and sturdy laptop design, and the overhauled ed...
Good Stunning design and build quality, Pro-quality screen, Super-fast SSD, Silky-smooth macOS...
Bad Middling processor, Where are the ports?, Too expensive given performance...
80%
itpro.co.uk
Updated:
2020-08-18 15:30:04
Sign up for our daily newsletter Image 1 of 14 Apple has finally updated its business-grade MacBook Pro tablets to include Intel's freshest Kaby Lake processors. The 2016 MacBook Pro was already one of the most impressive laptops of last year, and the a...
Good Phenomenal keyboard, Apple's thinnest and lightest MacBook Pro to date, Truly staggering disk speeds...
Bad Major price hike, Features Thunderbolt 3 ports only, Touch Bar only available on most expensive model...
Bottom line If you can stomach the eye-watering price and you don't mind going without the traditional complement of ports, the new MacBook Pro is one of the best laptops money can buy. Speed, power and razor-sharp design sensibilities make it an absolute delight...
100%
techadvisor.co.uk
Updated:
2020-08-18 15:30:04
If you're on the market for a new laptop at the moment, there are probably two main contenders in your mind: Microsoft's Surface Pro and Apple's MacBook Pro. Both have been recently released and include high-end specs – so which is more deserving of your...
Bottom line It depends what you're on the market for – while Apple's MacBook Pro is arguably more powerful than the Surface Pro, it's also much more expensive. Both devices are attractive, although the Surface Pro's touchscreen and sleek design may make it the better...
0%
stuff.tv/my/
Updated:
2020-08-18 15:30:04
When you think about it, this new MacBook Pro is a bit of a bargain.No, I've not gone completely bonkers. Yes, RM5999 is still an awful lot of cash to drop on a laptop. But hear me out.If you'd have walked into an Apple Store before WWDC, you'd have picke...
Good Plenty of power and long-lasting battery life, Gorgeous display is basically unrivalled, Fantastic keyboard/touchpad combo...
Bad You'd better be ready to live the dongle life, Loses cool points versus the Touch Bar model...
Bottom line With massive amounts of power, a gorgeous display and one of the best keyboard/touchpad combinations in the business, the MacBook Pro is an absolute joy to use. Even more so than last year, thanks to that new CPU (which doesn't cost any more cash).The fan...
100%
stuff.tv
Updated:
2020-08-18 15:30:04
When you think about it, this new MacBook Pro is a bit of a bargain.No, I've not gone completely bonkers. Yes, £1449 is still an awful lot of cash to drop on a laptop. But hear me out.If you'd have walked into an Apple Store before WWDC, you'd have picked...
Good Plenty of power and long-lasting battery life, Gorgeous display is basically unrivalled, Fantastic keyboard/touchpad combo...
Bad You'd better be ready to live the dongle life, Loses cool points versus the Touch Bar model...
Bottom line With massive amounts of power, a gorgeous display and one of the best keyboard/touchpad combinations in the business, the MacBook Pro is an absolute joy to use. Even more so than last year, thanks to that new CPU (which doesn't cost any more cash). The f...
100%
gizmodo.com.au
Updated:
2020-08-18 15:30:04
For years, the MacBook Pro was the weapon of choice for people willing to plunk down good money for a powerful laptop with slick design. That it's a staple of both hip coffee shops and design studios reflects just how elegantly it balances the needs of th...
0%
notebookcheck.net
Updated:
2017-07-27 07:43:43
Early update. Apple already updates the MacBook Pro 13 after around 8 months. Modern Kaby Lake processors and faster SSDs are supposed to provide more performance. But did the manufacturer fix some issues of the predecessor...
Good excellent chassis and build quality, huge trackpad with great precision, quiet and good cooling, high WLAN transfer speeds, very good display with perfect scaling, good speakers, good battery runtimes, steady performance, also on battery, 4x Thunderbolt...
Bad but reduced bandwidth for the ports on the right side, neither USB-A nor HDMI-out, 2.4 GHz WLAN issues with attached USB-C device, poor webcam, very expensive – especially the upgrades...
90%
pcmag.com
Updated:
2017-08-10 03:19:55
The latest version of the Touch Bar-equipped 13-inch MacBook Pro ($1,799, $1,999 as tested) is virtually unchanged on the outside, but brings Intel's latest processors and a graphics upgrade this time around. If you're OK with a shallow keyboard and USB-C...
Good Stunning Retina display, Sleek design, Excellent battery life, Above-average graphics performance...
Bad Expensive compared with entry-level, non-Touch Bar model, Very shallow key travel...
Bottom line The 13-inch MacBook Pro with Touch Bar gets even better with a processor upgrade, vastly improved battery life, and a slight graphics bump. But the entry-level, non-Touch Bar MacBook Pro is a much better value...
0%
goodhousekeeping.com
Updated:
2019-11-17 21:40:23
The Good Housekeeping Institute evaluated 25 laptops to find the best for everyone from the well-traveled to the high schooler. Laptops were scored based on a number of performance benchmarks, alongside screen and audio quality, general ease of use, and t...
60%
pcworld.com_techhive.com
Updated:
2020-08-18 15:30:04
The laptop world is a-changing. New CPUs and GPUs—yes, mobile discrete GPUs—are creating a new generation of laptops that are thinner, lighter, and faster than ever, even gaming laptops. We have lots of news from CES to share, as well as first looks and t...
Bottom line The Asus ZenBook Flip might not be quite as elegant and powerful as its primary competition, but it costs a heck of a lot less and can still do the vast majority of the same workloads.Lenovo's IdeaPad Miix 520 is an outstanding Windows tablet in terms of...
0%
barefeats.com
Updated:
2020-08-18 15:30:04
Posted September 11th, 2018 by rob-ART morgan, mad scientistOn the eve of Apple's rollout of the 2018 iPad Pro (3rd Generation), I thought it would be a good time to revisit how the 2017 iPad Pro (2nd Generation) compares to the top 2018 13-inch MacBook...
0%
toptenreviews.com
Updated:
2020-08-18 15:30:04
The Apple MacBook Pro 13-inch base model is the surest bet for getting an Apple computer without breaking the bank. However, should you feel indulgent, you can upgrade bits and pieces of the Pro until you have the best MacBook Pro, the 15-inch model with...
0%
computershopper.com
Updated:
2020-08-18 15:30:04
The MacBook Pro has been a mobile icon for over a decade now. In all that time, it hasn't strayed far from its roots, and that's a good thing. Its rounded all-metal exterior, sleek lines, and the half-eaten fruit on the back of the lid are timeless design...
Good Super-bright screen, Impeccable build quality, Over 16 hours of battery life as tested, Impressive speakers...
Bad Shallow keyboard feel, Minimalist port selection, Base model has just 128GB of storage...
Bottom line If you can live without top models' glitzy Touch Bar, you might get Apple's best laptop bargain, though you'll want to invest in a storage upgrade and USB-C adapters...
80%
consumersearch.com
Updated:
2020-08-18 15:30:04
Expert reviews...
Good Solid performance and battery life, Premium build quality, High resolution Retina display...
Bad Limited connectivity, Not everyone likes the Touch Bar in the step up versions...
Bottom line The 13-inch Apple MacBook Pro hits the sweet spot between performance, portability and price. The mid-2017 update brought faster performance and better battery life than before. The Retina display is as gorgeous as ever, but the laptop's limited connecti...
0%
pcmag.com
Updated:
2020-08-18 15:30:04
The 2017 update of the 13-inch MacBook Pro ($1,299) isn't a groundbreaking refresh, but it does come with two very important new features: a reduced price and new processor options from Intel's latest seventh-generation Core i5 and Core i7 series. The ext...
Good Excellent battery life, Thin and light, Crisp Retina display, Price drop from last year's model...
Bad Connectivity limited to two USB-C ports, Small 128GB hard drive...
Bottom line The base model MacBook Pro gets an updated processor and a price drop, making it the best choice for Mac shoppers who want a blend of power and relative affordability...
0%
notebookcheck.net
Updated:
2020-08-18 15:30:04
Annoying fan. The MacBook Pro 13 without Touch Bar gets the Kaby Lake update as well. Thanks to the lower price, longer battery runtimes, and function keys, the entry-level model could potentially be the better choice for many users. However, you also get...
Good excellent chassis and build quality, huge trackpad – still best in class, silent without high workloads, very good speakers, very good display with perfect scaling (typical for macOS), very long battery runtime...
Bad connectivity issues with 2.4 GHz WLAN and USB-C devices, high-pitched fan noise under load, only 3 ports, very expensive – especially the upgrades, poor webcam...
88%
appleinsider.com
Updated:
2020-08-18 15:30:04
After less than a year on the market, the 13-inch MacBook Pro without the Touch Bar has been upgraded with Intel's Kaby Lake processor —and a lower price. Are the changes (and downgrade, in one notable case) to get the price down enough to get you to buy...
80%