Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25889240 data-sheets &
28779 brands
– register (free)
Laptops
Apple iBook G4 800 256MB 30GB Combo 12" NL 30.7 cm (12.1") 0.25 GB
Apple iBook G4 800 256MB 30GB Combo 12" NL 30.7 cm (12.1") 0.25 GB
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Apple
Product name:
iBook G4 800 256MB 30GB Combo 12" NL
Product code:
M9164N/A
Category:
Laptops
Icecat Product ID:
67255
Data-sheet quality:
created/standardized by Icecat
Product views:
10393
Info modified on:
07 Mar 2024, 15:34:52
Specs
Recommended products
Contact Details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE