location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Applaws Chicken Breast with Cheese in Broth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Applaws Check ‘Applaws’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chicken Breast with Cheese in Broth
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5060122490054 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060122490054
Category: Cats Moist Food Check ‘Applaws’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Applaws: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Dec 2022 23:09:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Applaws Chicken Breast with Cheese in Broth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100% Natural – Nothing added, Nothing hidden
  • - 70% Chicken Breast – We only insist on only the highest quality ingredients
  • - Chicken Breast – Natural source of Omega-6
  • - Complementary pet food – Feed with any dry food for a complete and balanced diet.
Long product name Applaws Chicken Breast with Cheese in Broth :
The long product name of Applaws Chicken Breast with Cheese in Broth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Chicken Breast with Cheese in Broth, 70g Tin
More>>>
Short summary description Applaws Chicken Breast with Cheese in Broth:
This short summary of the Applaws Chicken Breast with Cheese in Broth data-sheet is auto-generated and uses the product title and the first six key specs.

Applaws Chicken Breast with Cheese in Broth, Adult, Any breed, Cheese, Chicken, 70 g

Long summary description Applaws Chicken Breast with Cheese in Broth:
This is an auto-generated long summary of Applaws Chicken Breast with Cheese in Broth based on the first three specs of the first five spec groups.

Applaws Chicken Breast with Cheese in Broth. Pet life stage: Adult, Cat breed: Any breed, Pet food flavor: Cheese, Chicken, Capacity: 70 g, Dispenser type: Jar