This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR8122
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8122BLK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304107842
Category
Shelves, arms and other components of racks.
Rack Accessories
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2021 18:50:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace
Long product name APC AR8122 :
The short editorial description of APC AR8122

Fixed Shelf 250lbs/114kg Black
More>>>
APC AR8122:
The official marketing text of APC AR8122 as supplied by the manufacturer

Fixed Shelf 250lbs/114kg Black

Features - 4 Post Mounting, Adjustable mounting depth, Occupies 1U of rack space, Ventilated

Includes - Installation Guide, Mounting hardware


Physical:

Net weight - 18.00 lbs ( 8.18 kg)

Net Height - 1.75 inches ( 4.45 cm)

Net Width - 18.50 inches ( 46.99 cm)

Net Depth - 26.00 inches ( 66.04 cm)

Weight Capacity (static load) - 250.00 lbs ( 113.40 kg)

Rack Height - 1 U

Color - Black

Short summary description APC AR8122:
This short summary of the APC AR8122 data-sheet is auto-generated and uses the product title and the first six key specs.

APC AR8122, Black, 1U, 81.8 kg, 470 x 660 x 44 mm, 113.64 KG

Long summary description APC AR8122:
This is an auto-generated long summary of APC AR8122 based on the first three specs of the first five spec groups.

APC AR8122. Product colour: Black, Rack capacity: 1U. Weight: 81.8 kg. Dimensions (WxDxH): 470 x 660 x 44 mm, Static load: 113.64 KG

Features
Product colour *
Black
Rack capacity
1U
Weight & dimensions
Weight
81.8 kg
Other features
Dimensions (WxDxH)
470 x 660 x 44 mm
Static load
113.64 KG
Country Distributor
Nederland 4 distributor(s)
United Kingdom 6 distributor(s)
Portugal 1 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Australia 4 distributor(s)
United States 1 distributor(s)
Lithuania 1 distributor(s)