location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Netshelter WX 19i vertical cable management tray voor 42U rack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Netshelter WX 19i vertical cable management tray voor 42U rack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR8118BLK
Category
Shelves, arms and other components of racks.
Rack Accessories
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:10:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Netshelter WX 19i vertical cable management tray voor 42U rack :
The short editorial description of APC Netshelter WX 19i vertical cable management tray voor 42U rack

Rear Cable Management Tray 42U
More>>>
APC Netshelter WX 19i vertical cable management tray voor 42U rack:
The official marketing text of APC Netshelter WX 19i vertical cable management tray voor 42U rack as supplied by the manufacturer

Rear Cable Management Tray 42U.

Features - Facilitates rear/vertical cable management, Organizes data and power cables

Includes - Installation Guide, Mounting hardware, Mounting Straps, Qty 1 - Tray


Physical:

Net weight 4.00 lbs ( 1.82 kg)

Net Height 73.50 inches ( 186.69 cm)

Net Width 4.00 inches ( 10.16 cm)

Net Depth 1.60 inches ( 4.06 cm)

Color - Black

Short summary description APC Netshelter WX 19i vertical cable management tray voor 42U rack:
This short summary of the APC Netshelter WX 19i vertical cable management tray voor 42U rack data-sheet is auto-generated and uses the product title and the first six key specs.

APC Netshelter WX 19i vertical cable management tray voor 42U rack

Long summary description APC Netshelter WX 19i vertical cable management tray voor 42U rack:
This is an auto-generated long summary of APC Netshelter WX 19i vertical cable management tray voor 42U rack based on the first three specs of the first five spec groups.

APC Netshelter WX 19i vertical cable management tray voor 42U rack