location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC NetShelter VS 42U Enclosure w/Sides Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetShelter VS 42U Enclosure w/Sides Beige
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR2800
Category
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 5 year repair or replace
Long product name APC NetShelter VS 42U Enclosure w/Sides Beige :
The short editorial description of APC NetShelter VS 42U Enclosure w/Sides Beige

NetShelter VS 42U Enclosure w/Sides Beige
More>>>
APC NetShelter VS 42U Enclosure w/Sides Beige:
The official marketing text of APC NetShelter VS 42U Enclosure w/Sides Beige as supplied by the manufacturer

Adjustable mounting depth, Lockable doors and side panels, Multi-vendor equipment compatibility, Numbered U positions, Optimized width, Powder coat paint finish, Protective grounding provisions, Quick release doors, Quick release side panels, Reversible doors, Rolls through a 7 foot doorway, Roof and base cable access, Ships fully assembled, Split rear doors, UBC Zone 4 stabilization provisions.

Includes - Casters, Doors, Key(s), Leveling feet, Roof, Side panels, User Manual


Physical:

Net weight - 295.00 lbs ( 134.09 kg)

Net Height - 81.50 inches ( 207.01 cm)

Net Width - 23.50 inches ( 59.69 cm)

Net Depth - 35.50 inches ( 90.17 cm)

Weight Capacity (static load) - 2000.00 lbs ( 907.18 kg)

Weight Capacity (dynamic load) - 2000.00 lbs ( 907.18 kg)

Rack Height - 42 U

Color - Beige

Short summary description APC NetShelter VS 42U Enclosure w/Sides Beige:
This short summary of the APC NetShelter VS 42U Enclosure w/Sides Beige data-sheet is auto-generated and uses the product title and the first six key specs.

APC NetShelter VS 42U Enclosure w/Sides Beige

Long summary description APC NetShelter VS 42U Enclosure w/Sides Beige:
This is an auto-generated long summary of APC NetShelter VS 42U Enclosure w/Sides Beige based on the first three specs of the first five spec groups.

APC NetShelter VS 42U Enclosure w/Sides Beige

Country Distributor
United Kingdom 1 distributor(s)