location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC MasterSwitch, 1U, 16A, 208&230V, (8)C13 power distribution unit (PDU) Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MasterSwitch, 1U, 16A, 208&230V, (8)C13
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9218
Category
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs)
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:53:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace
Long product name APC MasterSwitch, 1U, 16A, 208&230V, (8)C13 power distribution unit (PDU) Beige :
The short editorial description of APC MasterSwitch, 1U, 16A, 208&230V, (8)C13 power distribution unit (PDU) Beige

MasterSwitch, 1U, 16A, 208&230V, (8)C13
More>>>
APC MasterSwitch, 1U, 16A, 208&230V, (8)C13 power distribution unit (PDU) Beige:
The official marketing text of APC MasterSwitch, 1U, 16A, 208&230V, (8)C13 power distribution unit (PDU) Beige as supplied by the manufacturer

APC Switched Rack PDU, Input : 120, 208, 230V , Input Connection Type : IEC-320 C20 , Cord Length : 8.2 feet ( 2.5 meters ) , Output : 120, 208, 230V , Output Connections : (8)IEC 320 C13

Features - 19 inch Rack-Mountable, Boot-P support, Defineable Outlet Control, Flash Upgradeable, Multiple User Support, Power Sequencing, Remote Management Capabilities

Includes - Rack Mounting Brackets, User Manual

Short summary description APC MasterSwitch, 1U, 16A, 208&230V, (8)C13 power distribution unit (PDU) Beige:
This short summary of the APC MasterSwitch, 1U, 16A, 208&230V, (8)C13 power distribution unit (PDU) Beige data-sheet is auto-generated and uses the product title and the first six key specs.

APC MasterSwitch, 1U, 16A, 208&230V, (8)C13, Beige, 2.5 m, 431.8 x 165.1 x 44.5 mm, 3 kg, 0 - 40 °C, -15 - 65 °C

Long summary description APC MasterSwitch, 1U, 16A, 208&230V, (8)C13 power distribution unit (PDU) Beige:
This is an auto-generated long summary of APC MasterSwitch, 1U, 16A, 208&230V, (8)C13 power distribution unit (PDU) Beige based on the first three specs of the first five spec groups.

APC MasterSwitch, 1U, 16A, 208&230V, (8)C13. Product colour: Beige. Cable length: 2.5 m. Dimensions (WxDxH): 431.8 x 165.1 x 44.5 mm, Weight: 3 kg. I/O ports: Output Connections - (8)IEC 320 C13. Overload Protection. Input Connection Type - IEC-320 C20

Design
Product colour
Beige
Ports & interfaces
I/O ports
Output Connections - (8)IEC 320 C13. Overload Protection. Input Connection Type - IEC-320 C20
Features
Cable length
2.5 m
Weight & dimensions
Dimensions (WxDxH)
431.8 x 165.1 x 44.5 mm
Weight
3 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%