Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26492746 data-sheets &
28868 brands
– register (free)
Power Cables
APC S/A Cordset 16mm 5W 63A IEC309P 15.9m Black
APC S/A Cordset 16mm 5W 63A IEC309P 15.9m Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for APC 0M-2686-053
XML doc
Icecat LIVE: JS for APC 0M-2686-053
Icecat Live DOC
JSON product data for APC 0M-2686-053
JSON DOC
CSV product data for APC 0M-2686-053
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
APC
Product name:
S/A Cordset 16mm 5W 63A IEC309P 15.9m
Product code:
0M-2686-053
Category:
Power Cables
Icecat Product ID:
358357
Data-sheet quality:
created/standardized by Icecat
Product views:
21081
Info modified on:
07 Mar 2024, 15:34:52
APC 0M-2686-053 (Icecat)
Embed the product datasheet into your content
XML product data for APC 0M-2686-053
XML doc
Icecat LIVE: JS for APC 0M-2686-053
Icecat Live DOC
JSON product data for APC 0M-2686-053
JSON DOC
CSV product data for APC 0M-2686-053
CSV DOC
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE