Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26465416 data-sheets &
28865 brands
– register (free)
Power Cables
APC Cordset 4.0mm 3W W/32A IEC309R 14.1m Black
APC Cordset 4.0mm 3W W/32A IEC309R 14.1m Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for APC 0M-2322-047
XML doc
Icecat LIVE: JS for APC 0M-2322-047
Icecat Live DOC
JSON product data for APC 0M-2322-047
JSON DOC
CSV product data for APC 0M-2322-047
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
APC
Product name:
Cordset 4.0mm 3W W/32A IEC309R 14.1m
Product code:
0M-2322-047
Category:
Power Cables
Icecat Product ID:
358292
Data-sheet quality:
created/standardized by Icecat
Product views:
52309
Info modified on:
07 Mar 2024, 15:34:52
APC 0M-2322-047 (Icecat)
Embed the product datasheet into your content
XML product data for APC 0M-2322-047
XML doc
Icecat LIVE: JS for APC 0M-2322-047
Icecat Live DOC
JSON product data for APC 0M-2322-047
JSON DOC
CSV product data for APC 0M-2322-047
CSV DOC
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE