Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26543196 data-sheets &
28884 brands
– register (free)
Power Cables
APC Cordset 2.5mm 3W IEC309R 8.8m Black
APC Cordset 2.5mm 3W IEC309R 8.8m Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for APC 0M-0213-029
XML doc
Icecat LIVE: JS for APC 0M-0213-029
Icecat Live DOC
JSON product data for APC 0M-0213-029
JSON DOC
CSV product data for APC 0M-0213-029
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
APC
Product name:
Cordset 2.5mm 3W IEC309R 8.8m
Product code:
0M-0213-029
Category:
Power Cables
Icecat Product ID:
358433
Data-sheet quality:
created/standardized by Icecat
Product views:
32032
Info modified on:
07 Mar 2024, 15:34:52
APC 0M-0213-029 (Icecat)
Embed the product datasheet into your content
XML product data for APC 0M-0213-029
XML doc
Icecat LIVE: JS for APC 0M-0213-029
Icecat Live DOC
JSON product data for APC 0M-0213-029
JSON DOC
CSV product data for APC 0M-0213-029
CSV DOC
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE