Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 28551261 data-sheets &
29215 brands
– register (free)
Parallel Cables
APC Apple Style Printer Cable 12ft parallel cable 144.1" (3.66 m)
APC Apple Style Printer Cable 12ft parallel cable 144.1" (3.66 m)
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for APC 0226-12
XML doc
Icecat LIVE: JS for APC 0226-12
Icecat Live DOC
JSON product data for APC 0226-12
JSON DOC
CSV product data for APC 0226-12
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
APC
Product name:
Apple Style Printer Cable 12ft
Article code:
0226-12
Category:
Parallel Cables
Icecat Product ID:
1114861
Data-sheet quality:
created/standardized by Icecat
Product views:
9782
Info modified on:
07 Jan 2025, 11:50:23
APC 0226-12 (Icecat)
Embed the product datasheet into your content.
XML product data for APC 0226-12
XML doc
Icecat LIVE: JS for APC 0226-12
Icecat Live DOC
JSON product data for APC 0226-12
JSON DOC
CSV product data for APC 0226-12
CSV DOC
The Story
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE