location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec Symphony 360 Processor All-in-one liquid cooler 12 cm White 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Symphony 360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYMPHONY 360 ARGB WHITE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0761345740425 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2022 10:13:26
The date of the most recent change of this product data-sheet in Icecat.
Antec SYMPHONY 360 ARGB WHITE user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (7.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Antec Symphony 360 Processor All-in-one liquid cooler 12 cm White 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Processor All-in-one liquid cooler 12 cm
  • - Supported processor sockets: LGA 1200 (Socket H5), LGA 1366 (Socket B), LGA 2011-v3 (Socket R), LGA 2066, Socket AM2, Socket AM3+, Socket AM4, Socket FM1, Socket FM2, Socket FM2+
  • - 72 cfm 2.1 mmH2O
  • - Pulse-width modulation (PWM) support
  • - 120 x 120 x 25 mm
  • - White
  • - 1 pc(s)
Warranty: 3 years
Long product name Antec Symphony 360 Processor All-in-one liquid cooler 12 cm White 1 pc(s) :
The long product name of Antec Symphony 360 Processor All-in-one liquid cooler 12 cm White 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3x 120 mm, 800-1600rpm, ARGB, White
More>>>
Short summary description Antec Symphony 360 Processor All-in-one liquid cooler 12 cm White 1 pc(s):
This short summary of the Antec Symphony 360 Processor All-in-one liquid cooler 12 cm White 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Antec Symphony 360, All-in-one liquid cooler, 12 cm, 72 cfm, White

Long summary description Antec Symphony 360 Processor All-in-one liquid cooler 12 cm White 1 pc(s):
This is an auto-generated long summary of Antec Symphony 360 Processor All-in-one liquid cooler 12 cm White 1 pc(s) based on the first three specs of the first five spec groups.

Antec Symphony 360. Type: All-in-one liquid cooler, Fan diameter: 12 cm, Maximum airflow: 72 cfm, Maximum air pressure: 2.1 mmH2O. Product colour: White

Country Distributor
Lithuania 1 distributor(s)