location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Anker T1011321 smart lighting Smart bulb Wi-Fi 9 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Anker Check ‘Anker’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T1011321
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T1011321
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848061027624 show
Category: Smart Lighting Check ‘Anker’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Anker: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:35:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Anker T1011321 smart lighting Smart bulb Wi-Fi 9 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Smart bulb LED 9 W E26
  • - Soft white
  • - 800 lm 2700 K
  • - Wi-Fi
  • - White
Long product name Anker T1011321 smart lighting Smart bulb Wi-Fi 9 W :
The long product name of Anker T1011321 smart lighting Smart bulb Wi-Fi 9 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Eufy Lumos Smart Bulb - White
More>>>
Anker T1011321 smart lighting Smart bulb Wi-Fi 9 W:
The official description of Anker T1011321 smart lighting Smart bulb Wi-Fi 9 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Comfortable lighting: dim or brighten for your ideal illumination.
Voice-controlled: Alexa-compatibility means turning on and dimming the lights is effortless, even when your hands are full. (Alexa devices Sold separately.)
Access From Anywhere: Whether you're at home or away, control the lights from your smartphone or tablet with the free EufyHome app (Android 4.3 and above or iOS 8 and above devices required).
Functional lighting: set schedules to automatically turn on and off and enable away mode to simulate a non-vacant house while you're out.

Short summary description Anker T1011321 smart lighting Smart bulb Wi-Fi 9 W:
This short summary of the Anker T1011321 smart lighting Smart bulb Wi-Fi 9 W data-sheet is auto-generated and uses the product title and the first six key specs.

Anker T1011321, Smart bulb, Wi-Fi, White, LED, E26, Soft white

Long summary description Anker T1011321 smart lighting Smart bulb Wi-Fi 9 W:
This is an auto-generated long summary of Anker T1011321 smart lighting Smart bulb Wi-Fi 9 W based on the first three specs of the first five spec groups.

Anker T1011321. Type: Smart bulb, Interface: Wi-Fi, Product colour: White

Features
Type *
Smart bulb
Bulb type
LED
Interface *
Wi-Fi
Product colour *
White
Fitting/cap type
E26
Features
Light colour
Soft white
Colour temperature (max)
2700 K
Luminous flux
800 lm
Bulb power
9 W
Equivalent bulb power
60 W
Dimmable with remote control
Yes
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)