location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Anker 90AP1175-W52A Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Anker Check ‘Anker’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90AP1175-W52A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
661-4262, A1175, A1150, MA348, MA348*/A, MA348G/A ,MA348J/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848061087239 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Anker’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Anker: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2022 14:45:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 18 months
Long product name Anker 90AP1175-W52A Battery :
The long product name of Anker 90AP1175-W52A Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6 cell 5200mAh 10.8v replacement battery for Apple MacBook A1175
More>>>
Anker 90AP1175-W52A Battery:
The official description of Anker 90AP1175-W52A Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Upgrade via replacement.
With grade A cells, premium chipsets and and hassle-free, friendly service, Anker laptop batteries have become a replacement-battery favorite, with the most top-rated products in the category. So buy with confidence and experience reliable power for years to come.

While you’re at it...
Add extra USB ports with data transfer rates of up to 5Gbps with Anker’s line of USB 3.0 Hubs.

Get to know us.
We created Anker with a single goal in mind: to make the smart life easier. That means starting with affordable, high-quality gear and ending with a commitment to 100% user satisfaction and an 18-month warranty. After all, we’re customers too.

Short summary description Anker 90AP1175-W52A Battery:
This short summary of the Anker 90AP1175-W52A Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Anker 90AP1175-W52A, Battery

Long summary description Anker 90AP1175-W52A Battery:
This is an auto-generated long summary of Anker 90AP1175-W52A Battery based on the first three specs of the first five spec groups.

Anker 90AP1175-W52A. Type: Battery

Features
Type *
Battery
Product colour
Silver
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity
5200 mAh
Battery voltage
10.8 V
Battery
Number of battery cells
6
Packaging data
Package type
Box
Other features
Compatible products
Apple MacBook A1175
Number of batteries included
1 pc(s)