location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Alpha Elettronica SWD03-324-60 power adapter/inverter 2.6 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alpha Elettronica Check ‘Alpha Elettronica’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SWD03-324-60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWD03-324-60
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8017443546028
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Alpha Elettronica’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alpha Elettronica: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Alpha Elettronica SWD03-324-60 power adapter/inverter 2.6 W Black :
The long product name of Alpha Elettronica SWD03-324-60 power adapter/inverter 2.6 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SWD03-324-60, 24 Vdc, 105 mA
More>>>
Short summary description Alpha Elettronica SWD03-324-60 power adapter/inverter 2.6 W Black:
This short summary of the Alpha Elettronica SWD03-324-60 power adapter/inverter 2.6 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Alpha Elettronica SWD03-324-60, 50/60 Hz, 2.6 W, 24 V, 68%, EN 60950-1, EN 50081-1-2, EN 50082-1, EN 55022 B, EN 55024, IEC 61000 RoHs, 105 mAh

Long summary description Alpha Elettronica SWD03-324-60 power adapter/inverter 2.6 W Black:
This is an auto-generated long summary of Alpha Elettronica SWD03-324-60 power adapter/inverter 2.6 W Black based on the first three specs of the first five spec groups.

Alpha Elettronica SWD03-324-60. Input frequency: 50/60 Hz, Output power: 2.6 W, Output voltage: 24 V. Power adapter capacity: 105 mAh. Product colour: Black. Weight: 150 g