location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Alpha Elettronica BA81222 power adapter/inverter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alpha Elettronica Check ‘Alpha Elettronica’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BA81222
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BA81222
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8017443007857
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Alpha Elettronica’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alpha Elettronica: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Alpha Elettronica BA81222 power adapter/inverter White :
The long product name of Alpha Elettronica BA81222 power adapter/inverter White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BA81222, 13.8 V, 800 mA
More>>>
Short summary description Alpha Elettronica BA81222 power adapter/inverter White:
This short summary of the Alpha Elettronica BA81222 power adapter/inverter White data-sheet is auto-generated and uses the product title and the first six key specs.

Alpha Elettronica BA81222, 230 V, 50 Hz, 13.8 V, EN 60335-2-29, EN 50081-1-2, EN 50082-1, EN 55014-1, IEC 61000 RoHs, 800 mAh, White

Long summary description Alpha Elettronica BA81222 power adapter/inverter White:
This is an auto-generated long summary of Alpha Elettronica BA81222 power adapter/inverter White based on the first three specs of the first five spec groups.

Alpha Elettronica BA81222. Input voltage: 230 V, Input frequency: 50 Hz, Output voltage: 13.8 V. Power adapter capacity: 800 mAh. Product colour: White. Width: 107 mm, Depth: 68.4 mm, Height: 53.4 mm. Dimensions (WxDxH): 107 x 68.4 x 53.4 mm