Allied Telesis logo

Allied Telesis GS920/8 Managed Gigabit Ethernet (10/100/1000) 1U Grey

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90983
Info modified on:
14 Mar 2024, 19:29:06
Short summary description Allied Telesis GS920/8 Managed Gigabit Ethernet (10/100/1000) 1U Grey:

Allied Telesis GS920/8, Managed, Gigabit Ethernet (10/100/1000), Rack mounting, 1U, Wall mountable

Long summary description Allied Telesis GS920/8 Managed Gigabit Ethernet (10/100/1000) 1U Grey:

Allied Telesis GS920/8. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Address table size: 4000 entries, Switching capacity: 16 Gbit/s. Wall mountable, Rack mounting, Form factor: 1U

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.