Alienware logo

Alienware 17 R5 Intel® Core™ i9 i9-8950HK Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Pro Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12160
Info modified on:
24 Jan 2025, 20:33:43
Short summary description Alienware 17 R5 Intel® Core™ i9 i9-8950HK Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Pro Black, Silver:

Alienware 17 R5, Intel® Core™ i9, 2.9 GHz, 43.9 cm (17.3"), 3840 x 2160 pixels, 32 GB, 1.51 TB

Long summary description Alienware 17 R5 Intel® Core™ i9 i9-8950HK Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Pro Black, Silver:

Alienware 17 R5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-8950HK, Processor frequency: 2.9 GHz. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.