Alienware logo

Alienware AW2720HFA LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
235628
Info modified on:
18 Mar 2025, 17:04:19
Short summary description Alienware AW2720HFA LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Alienware AW2720HFA, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description Alienware AW2720HFA LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Alienware AW2720HFA. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.