Alienware logo

Alienware 510M mouse Gaming Right-hand USB Type-A Optical 16000 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137755
Info modified on:
14 Jun 2024, 10:21:09
Short summary description Alienware 510M mouse Gaming Right-hand USB Type-A Optical 16000 DPI:

Alienware 510M, Right-hand, Optical, USB Type-A, 16000 DPI, Black

Long summary description Alienware 510M mouse Gaming Right-hand USB Type-A Optical 16000 DPI:

Alienware 510M. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 16000 DPI, Buttons type: Pressed buttons, Buttons quantity: 10, Scroll type: Wheel, Acceleration (max): 40 G. Illumination colour: Multi. Power source: Cable. Product colour: Black

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.