location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware m17 R2 Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
m17 R2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02VX4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184459911
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Alienware m17 R2 Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black, White
  • - Intel® Core™ i7 i7-9750H 2.6 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 1.02 TB SSD
  • - NVIDIA® GeForce RTX™ 2060 6 GB Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10000,25000 Mbit/s Bluetooth 4.2
  • - Lithium Polymer (LiPo) 180 W
  • - Windows 10 Home 64-bit
More>>>
Short summary description Alienware m17 R2 Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Black, White:
This short summary of the Alienware m17 R2 Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware m17 R2, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.02 TB

Long summary description Alienware m17 R2 Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Black, White:
This is an auto-generated long summary of Alienware m17 R2 Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Black, White based on the first three specs of the first five spec groups.

Alienware m17 R2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.02 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black, White

Design
Colour name
Lunar Light
Product type *
Laptop
Product colour *
Black, White
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
300 cd/m²
Pixel density
127 ppi
Maximum refresh rate
144 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor model *
i7-9750H
Processor cores
6
Processor threads
12
Processor boost frequency
4.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
On-board
Memory layout (slots x size)
2 x 8 GB
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1.02 TB
Storage media *
SSD
Total SSDs capacity
1.02 TB
Number of SSDs installed
2
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
NVIDIA® GeForce RTX™ 2060
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Audio
Audio chip
Realtek ALC3281-CG
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Video capturing speed
30 fps
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 8265
Ethernet LAN
Yes
Ethernet LAN data rates
10000, 25000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Mini DisplayPorts quantity
1
Thunderbolt 3 ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
PowerShare
Yes
Number of USB ports with PowerShare support
1
Keyboard
Pointing device
Touchpad
Keyboard language
Nordic
Numeric keypad *
Yes
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system language
Norwegian
Operating system installed *
Windows 10 Home
Bundled software
Financial Tracker & Retail Information
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
191045
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery voltage
11.4 V
Battery weight
320 g
Power
AC adapter power
180 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
9.23 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
399.8 mm
Depth
294.3 mm
Height (front)
1.86 cm
Height (rear)
1.95 cm
Weight *
2.63 kg
Packaging data
Package width
425.8 mm
Package depth
502.8 mm
Package height
117.4 mm
Package weight
5.34 kg
Package material
Corrugated cardboard, Polypropylene (PP)
Recycling data
Corrugated cardboard content per package
1.49 kg
Corrugated cardboard content per shipping (inner) case
1.06 kg
Corrugated cardboard content per box for accessories
229 g
Corrugated cardboard content per sleeve for accessories
205 g
Polypropylene (PP) content per package
19 g
Other materials content per package
166 g
Logistics data
Products per intermodal container (20ft)
720 pc(s)
Products per intermodal container (40ft)
1512 pc(s)
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross weight
200.1 kg
Pallet volume weight
75 kg
Layers per pallet
2 pc(s)
Products per pallet layer
18 pc(s)
Products per pallet
36 pc(s)
Maximum number of stacking cartons
4 pc(s)
Other features
EPEAT rating
88.96%
Source Testseek summary Average rating
Reviews
Updated:
2020-05-31 02:11:26
Uk has collected 28 expert reviews for Alienware m17 R2 Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home Black, White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pokde.net
Updated:
2020-05-31 02:11:14
Inside the box of the Alienware m17 R2 gaming laptop, you're expected to get the following items:The Alienware m17 R2 is quite different from most gaming laptops today. For starters, you have the white colour scheme along with the Legend design language...
Good Powerful, Ample, speedy SSD storage, Portable for a 17-inch gaming laptop, Good array of ports, 144Hz refresh rate, Aesthetically different, yet pleasing, Comfortable keyboard for gaming and work, Customizable part options by Dell...
Bad CPU has major thermal throttling issues, Alienware Command Centre software needs improvements, Below average battery life, Performance essentially on par with i7-9750H + RTX 2070, Pricey...
Bottom line The Alienware m17 R2 is a great1 gaming laptop on paper but when applied, there are a number of areas that need improvement. The Intel Core i7 variant may be the better option...
68%
techradar.com
Updated:
2020-05-31 02:11:15
The Alienware m17 (2019) is a reinvention of sorts for Dell's flagship gaming brand, offering improved internals, as well as a bold new design. Alienware has a fine pedigree when it comes to gorgeously designed (and pricey) devices, and the Alienware m17...
Good Stunning design, Thin and light, Powerful, Future-proof...
Bad Expensive, Only 1080p screen, Short battery life...
Bottom line The Alienware m17 (2019) is an incredibly powerful and stylish gaming laptop that does a lot of things right. We love the new design, and Dell has packed it with some of the best mobile gaming components on the market today. However, it's also very expens...
80%
hardwareheaven.com
Updated:
2020-05-31 02:11:22
Is the Alienware m17 worth the huge price, or is this Dell-made machine just too much to be worthwhile? Delve into our Alienware m17 review to find out.Alienware laptops are always some of the boldest-looking machines on the market – and that's no diffe...
Bottom line In conclusion, the Alienware m17 is a high-quality laptop in almost every department. The RTX 2080 Max-Q delivers huge gaming power, the rest of the components are very fast, and the m17's cooling copes well. The Alienware has a great keyboard and trackpa...
0%
tech-critter.com
Updated:
2020-05-31 02:11:22
Alienware is definitely the OG when it comes to gaming brands. They've been in the industry making these computers with a fancy alien-themed aesthetics with decked out hardware for the longest time. Fast forward to 2019 – and we have a lot more gaming-ori...
0%
pocket-lint.com
Updated:
2020-05-31 02:11:26
Alongside the freshly announced and updated m15, Alienware has also unveiled the m17. A gaming laptop with several awesome enhancements that includes an Eyesafe display to reduce blue light emissions, improved cooling and a lighter and thinner design. Th...
Good Tobii eye tracking, Blue light filter, Various specification choices, Cool lines and pleasing aesthetics...
Bad Price, Less screen options than we'd like...
Bottom line During our brief session with the Alienware m17 we were certainly impressed with the look and feel of this new notebook.The screen visuals are great with brilliant viewing angles and fairly decent low bezel design. A potentially fantastic internal specifi...
0%
notebookcheck.net
Updated:
2020-05-31 02:11:15
All about performance. The redesigned Alienware m17 R2 crams both a Core i9-9980HK CPU and GeForce RTX 2080 Max-Q GPU in the thinnest chassis yet for the venerable series. We had anticipated lukewarm performance to keep thermals in check, but the system s...
Good excellent Turbo Boost sustainability relative to the small size, satisfying key feedback; full-size NumPad keys, quiet fan noise when on Power Saver mode, 2.5 Gbps Ethernet port and Thunderbolt 3, 2x M.2 2280 slots with copper plates, well-calibrated dis...
Bad high power consumption during low processing loads, very warm CPU temperatures when fully stressed, non-upgradeable RAM and WLAN, limited to 16 GB RAM for now, battery life could be better, no 2.5-inch SATA III option, loud when gaming, no 4K UHD option...
Bottom line Users always expect second generation models to be better than first generation models in every way. In the case of the Alienware m17 R2, however, it's more of a sideways step over the Alienware m17 R1. This latest iteration both adds and removes features...
84%
hitechcentury.com
Updated:
2020-05-31 02:11:15
In terms of configuration, the Alienware M17 R2 comes in several variants with the entry level one clocking in at RM10,199 for a 17.3-inch Full HD display with Tobii Eyetracking tech, a 9th Generation Intel Core i7 9750H CPU, 16GB DDR4 2,666MHz RAM, 512GB...
Good Excellent keyboard, beautiful and slim design, superb performance, great cooling performance...
Bad Not cheap, only has 1080P FHD as screen option, RAM soldered in, We say Powerfully built and beautifully designed, the Alienware M17 R2 is a show stopper of a gaming rig that doesn come cheap and has a few minor quirks of its own, but proves to be one of...
Bottom line Under an average workload of productivity apps, several open browser windows and streaming video, the Alienware M17 R2 managed a very middling four and a half hours of usage before needing a recharge. It's not the best in terms of endurance nor is it rema...
0%
tomsguide.com
Updated:
2020-05-31 02:11:22
From expanding airflow-pulling chassis to second screens above keyboard decks, just about every gaming laptop brand is pushing over-the-top designs. But Alienware is changing things up for 2019.The company's sleek m17 is back with its R2 revision, and Ali...
Good Great keyboar, Solid performanc, Attractive white soft-touch material...
Bad Very expensive...
Bottom line Alienware has pulled off something impressive with the m17 R2. It's a relatively slim package that's packing a major punch in performance, and it doesn't look too bad, either. The white soft-touch finish is classy and the keyboard is a dream to type on. T...
0%
Laptopmag.com
Updated:
2020-05-31 02:11:25
That's one small step for gamers, one giant leap for Alienware. All right, maybe the Alienware m17 (starting at $1,499; $3,579 as tested) isn't as monumental as the moon landing, but decked out in the company's new Legend design, the latest iteration loo...
Good Lightweight, captivating design, Powerful gaming and overall performance, Above-average battery life, Comfortable keyboard...
Bad Expensive...
Bottom line The Alienware m17 offers serious power on the gaming and multitasking fronts in the company's slim Legend design...
80%
hitechcentury.com
Updated:
2020-05-31 02:11:25
The Alienware M17 gaming notebook intended for the Malaysia market comes in a variety of configurations that have the same external chassis, keyboard and thermal dual-exhaust airflow cooling though they differ in terms of RAM, storage solutions, processor...
Good Crisp and vibrant 4K display, impressive specifications for superb gaming experience, excellent keyboard...
Bad Fans get a bit loud under full loud, poor battery life, We say The Alienware M17 is one of the most powerful gaming notebooks currently available in Malaysia that boasts of immense gaming performance and a stylish yet understated design that still bears...
Bottom line While the Alienware M17 is relatively man-portable as gaming notebooks go, it alas doesn't quite resolve the age-old conundrum of middling battery life as all that high-end hardware tends to drain juice fast. If you're gaming away from the mains, you'll a...
80%