location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Aiptek PocketDV T220 Handheld camcorder 5 MP MOS Blue, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aiptek Check ‘Aiptek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PocketDV T220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T220
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719851874055
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Aiptek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aiptek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 May 2018 17:52:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Aiptek PocketDV T220 Handheld camcorder 5 MP MOS Blue, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 5 MP MOS Blue, Grey
  • - Digital zoom: 4x
  • - Internal storage capacity: 0.016 GB Memory card
  • - Built-in flash
  • - TFT LCD Built-in display 3.81 cm (1.5")
  • - 640 x 480 pixels
  • - Built-in microphone
Long product name Aiptek PocketDV T220 Handheld camcorder 5 MP MOS Blue, Grey :
The long product name of Aiptek PocketDV T220 Handheld camcorder 5 MP MOS Blue, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PocketDV T220 - 5MP, 90° TFT LCD 38mm (1.5"), SD/MMC, 2 x AA
More>>>
Short summary description Aiptek PocketDV T220 Handheld camcorder 5 MP MOS Blue, Grey:
This short summary of the Aiptek PocketDV T220 Handheld camcorder 5 MP MOS Blue, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Aiptek PocketDV T220, 5 MP, MOS, 0.016 GB, 3.81 cm (1.5"), TFT LCD, 108 g

Long summary description Aiptek PocketDV T220 Handheld camcorder 5 MP MOS Blue, Grey:
This is an auto-generated long summary of Aiptek PocketDV T220 Handheld camcorder 5 MP MOS Blue, Grey based on the first three specs of the first five spec groups.

Aiptek PocketDV T220. Total megapixels: 5 MP, Sensor type: MOS. Digital zoom: 4x. Internal storage capacity: 0.016 GB, Camcorder media type: Memory card, Compatible memory cards: MMC, SD. Focus adjustment: Auto/Manual. White balance: Auto, Cloudy, Fluorescent, Sunny, Tungsten