location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AG Neovo X-22EW Signage Display Digital signage flat panel 54.6 cm (21.5") LED 250 cd/m² Full HD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AG Neovo Check ‘AG Neovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X-22EW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X-22EW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190695000383 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘AG Neovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AG Neovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 18:04:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AG Neovo X-22EW Signage Display Digital signage flat panel 54.6 cm (21.5") LED 250 cd/m² Full HD White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED-backlit technology with high FHD 1920 x 1080 resolution
  • - Crisp 2,000,000 dynamic contrast ratio
  • - Slim 14 mm border & bezel design for a stylish look
  • - NeoV™ Optical Glass
  • - AIP technology: PIP and PBP functions; 3D Comb Filter/Deinterlace/Noise
  • - Reduction
  • - Selectable aspect ratio for ultimate image
  • - EcoSmart Sensor for low watt power consumption
  • - Black-level alignment
  • - Versatile inputs: VGA, DVI, HDMI, DisplayPort, Audio in
  • - Built-in speakers
  • - Touch sensor control keys to prevent vandalism
  • - Durable metal housing
  • - Rigorous screening of the components for mission-critical 24/7 applications
  • - Kensington® Security socket
Long product name AG Neovo X-22EW Signage Display Digital signage flat panel 54.6 cm (21.5") LED 250 cd/m² Full HD White :
The long product name of AG Neovo X-22EW Signage Display Digital signage flat panel 54.6 cm (21.5") LED 250 cd/m² Full HD White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5", 1920 x 1080, 250 cd/m2, 3 ms, HDMI, DisplayPort, 2 W x 2, 6.9 kg
More>>>
AG Neovo X-22EW Signage Display Digital signage flat panel 54.6 cm (21.5") LED 250 cd/m² Full HD White:
The official description of AG Neovo X-22EW Signage Display Digital signage flat panel 54.6 cm (21.5") LED 250 cd/m² Full HD White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 22” display has been redesigned with new features such as adjustable gamma curve, black level, and video mode settings which can be configured to present the most optimal visuals, as well as a newly added DisplayPort 1.2 input which provides faster transmission of high-resolution video. Furthermore the display also includes Anti-Burn-inTM technology to prevent image retention. Housed in a sturdy metal exterior coupled with NeoVTM Optical Glass and rigorous screening of components, the X-22E ensures a lifetime of performance in various environments.

Short summary description AG Neovo X-22EW Signage Display Digital signage flat panel 54.6 cm (21.5") LED 250 cd/m² Full HD White:
This short summary of the AG Neovo X-22EW Signage Display Digital signage flat panel 54.6 cm (21.5") LED 250 cd/m² Full HD White data-sheet is auto-generated and uses the product title and the first six key specs.

AG Neovo X-22EW, Digital signage flat panel, 54.6 cm (21.5"), LED, 1920 x 1080 pixels

Long summary description AG Neovo X-22EW Signage Display Digital signage flat panel 54.6 cm (21.5") LED 250 cd/m² Full HD White:
This is an auto-generated long summary of AG Neovo X-22EW Signage Display Digital signage flat panel 54.6 cm (21.5") LED 250 cd/m² Full HD White based on the first three specs of the first five spec groups.

AG Neovo X-22EW. Product design: Digital signage flat panel. Display diagonal: 54.6 cm (21.5"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 250 cd/m², HD type: Full HD. Product colour: White

Display
Display diagonal *
54.6 cm (21.5")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
250 cd/m²
HD type *
Full HD
Response time
3 ms
Contrast ratio (dynamic)
2000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours
16.78 million colours
Pixel pitch
0.2482 x 0.2482 mm
Display diagonal (metric)
54.61 cm
Horizontal scan range
24 - 82 kHz
Vertical scan range
50 - 75 Hz
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080i, 1080p
Ports & interfaces
HDMI ports quantity *
1
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
Ethernet LAN *
No
PC Audio in
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
4 W
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Orientation
Horizontal
Product colour *
White
Design
VESA mounting *
Yes
Panel mounting interface
75 x 75, 100 x 100 mm
Bezel width (bottom)
1.4 cm
Performance
TV tuner integrated
No
Power
Power consumption (typical) *
18 W
Power consumption (standby) *
0.3 W
Weight & dimensions
Width
513 mm
Depth
155 mm
Height
369 mm
Weight
6.3 kg
Packaging data
Package width
602 mm
Package depth
212 mm
Package height
476 mm
Package weight
9.5 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
5 - 95%
Certificates
Certification
CE, WEEE, REACH, GOST-R
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Other features
PC in (D-Sub)
Yes
Cable lock slot type
Kensington
Housing material
Metal
Country Distributor
United Kingdom 2 distributor(s)