location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG BSE577221M 72 L A+ Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BSE577221M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
949 494 757 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543738571
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:47:28
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
AEG 949 494 757 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AEG BSE577221M 72 L A+ Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 72 L Black, Stainless steel
  • - Steam cooking Oven defrost function Keep warm function
  • - Self-cleaning Pyrolytic
  • - Built-in display Control type: Rotary
  • - Food probe
  • - Energy efficiency class: A+
Long product name AEG BSE577221M 72 L A+ Black, Stainless steel :
The long product name of AEG BSE577221M 72 L A+ Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

72 L, 30°C - 300°C, 220-240 L, Pyrolitic
More>>>
Short summary description AEG BSE577221M 72 L A+ Black, Stainless steel:
This short summary of the AEG BSE577221M 72 L A+ Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

AEG BSE577221M, Medium, Electric, 72 L, 30 - 300 °C, Pyrolytic, Built-in

Long summary description AEG BSE577221M 72 L A+ Black, Stainless steel:
This is an auto-generated long summary of AEG BSE577221M 72 L A+ Black, Stainless steel based on the first three specs of the first five spec groups.

AEG BSE577221M. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 72 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Rotary. Timer type: Digital, Food probe type: Wired. Energy efficiency class: A+, Energy consumption (conventional): 0.93 kWh, Energy consumption (forced convection): 0.69 kWh. Installation compartment width: 59.6 cm, Installation compartment depth: 56.8 cm, Installation compartment height: 59.4 cm