location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG BCS551020M 71 L A+ Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCS551020M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
944 187 896 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543533480
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:27:39
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
AEG 944 187 896 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AEG BCS551020M 71 L A+ Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 71 L Black, Stainless steel
  • - Convection cooking Steam cooking Oven defrost function Keep warm function
  • - Self-cleaning Catalytic
  • - Built-in display LED Control type: Buttons, Rotary
  • - Child lock Food probe
  • - Energy efficiency class: A+
Long product name AEG BCS551020M 71 L A+ Black, Stainless steel :
The long product name of AEG BCS551020M 71 L A+ Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3200 W, 71 L, 230 - 240 V, A+, 30°C - 300°C, LED
More>>>
Short summary description AEG BCS551020M 71 L A+ Black, Stainless steel:
This short summary of the AEG BCS551020M 71 L A+ Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

AEG BCS551020M, Medium, Electric, 71 L, 30 - 300 °C, Catalytic, Built-in

Long summary description AEG BCS551020M 71 L A+ Black, Stainless steel:
This is an auto-generated long summary of AEG BCS551020M 71 L A+ Black, Stainless steel based on the first three specs of the first five spec groups.

AEG BCS551020M. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Buttons, Rotary. Timer type: Digital, Food probe type: Wired. Energy efficiency class: A+, Energy consumption (conventional): 1.09 kWh, Energy consumption (forced convection): 0.69 kWh. Installation compartment width: 59.5 cm, Installation compartment depth: 56.7 cm, Installation compartment height: 59.4 cm